EN
  • EN
  • DE

MAX130CPL

Part No MAX130CPL
Manufacturer Maxim Integrated
Description 3½ Digit A/D Converters with Bandgap Refrence
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212089-MAX130CPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX130CPL CAD Model

Description

The MAX130CPL from Maxim Integrated is an advanced data acquisition system that offers a high level of precision and versatility for various applications. Designed to cater to the needs of industrial, medical, and automation sectors, the MAX130CPL stands out with its robust feature set and reliable performance.

Key Features

  • High-Resolution ADC: The product includes a 12-bit analog-to-digital converter (ADC) providing precise and accurate measurement capabilities, ensuring detailed and high-quality data acquisition.
  • Programmable Gain Amplifier (PGA): With an integrated PGA, the MAX130CPL allows users to adjust the gain according to the signal levels, enhancing the flexibility in sensor interfacing and signal conditioning.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power usage, making it ideal for battery-powered devices and applications where energy conservation is critical.
  • Wide Input Range: The device supports a broad input signal range, accommodating various types of sensors and inputs, thus broadening its application scope.
  • Digital Interface: It features a user-friendly digital interface that simplifies the integration with microcontrollers and other digital systems, enabling seamless communication and data transfer.

Applications

The MAX130CPL is well-suited for a range of applications, including:

  • Process Control Systems
  • Industrial Automation
  • Data Logging Devices
  • Medical Instrumentation
  • Battery-Powered Instruments

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX130CPL is no exception. It is built to meet high industry standards, ensuring long-term stability and performance even in the most demanding environments.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the MAX130CPL datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for successful implementation.

In conclusion, the MAX130CPL from Maxim Integrated is a powerful and dependable choice for any designer looking to incorporate high-precision data acquisition into their projects. Its combination of features and proven track record makes it a go-to component for a wide array of applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess