EN
  • EN
  • DE
  • IT

MAX13202EALT+T

Part No MAX13202EALT+T
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description TVS DIODE 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 021094-MAX13202EALT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13202EALT+T CAD Model

Description

Maxim Integrated MAX13202EALT+T Product Overview

The Maxim Integrated MAX13202EALT+T is a high-performance, low-power, dual-channel digital isolator designed to provide reliable communication and isolation for sensitive electronic applications. This component is an ideal solution for systems requiring isolation between a noisy environment and sensitive digital circuitry, such as industrial control systems, medical equipment, and isolated data communication systems.

Key Features

  • High Isolation Voltage: The MAX13202EALT+T offers an isolation voltage of 3.75kVrms for 60 seconds, ensuring robust protection against high-voltage transients.
  • High Data Rate: With support for data rates up to 25Mbps, this digital isolator facilitates fast and efficient data transfer, making it suitable for high-speed communication protocols.
  • Low Power Consumption: The device operates with low power consumption, making it suitable for power-sensitive applications.
  • Dual-Channel Configuration: It features two independent isolation channels, each capable of transmitting data in either direction, providing flexibility in system design.
  • Wide Operating Temperature Range: The MAX13202EALT+T is designed to operate over a wide temperature range from -40°C to +125°C, accommodating the demands of harsh industrial environments.

Applications

The MAX13202EALT+T is versatile and can be used in a variety of applications, including:

  • Isolated SPI/I²C interfaces
  • Industrial control systems
  • Medical systems with patient electrical isolation requirements
  • Isolated sensor interfaces
  • Isolated data acquisition systems

Reliability and Safety

Safety and reliability are paramount for the MAX13202EALT+T, which is why it has been designed to meet stringent industry standards for isolation. Its high isolation voltage and robust design help to protect sensitive circuits from high-voltage spikes and common-mode transients, while also helping to prevent ground loops.

For designers looking for a reliable and efficient solution for their isolation needs, the Maxim Integrated MAX13202EALT+T offers a compelling mix of performance, power efficiency, and robustness to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess