EN
  • EN
  • DE

MAX1325ECM

Part No MAX1325ECM
Manufacturer Maxim Integrated
Description 8-/4-/2-Channel, 14-Bit, Simultaneous-Sampling ADCs with 10V, 5V, and 0 to +5V Analog Input Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212099-MAX1325ECM
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1325ECM CAD Model

Description

The MAX1325ECM from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers an exceptional balance of speed and accuracy for a wide range of applications. Designed to operate with a single +5V supply, it is an ideal choice for systems that require precise data acquisition while maintaining power efficiency.

Key Features

  • High Resolution: 12-bit resolution provides fine detail in the analog signal conversion, enabling accurate representation of the input signal.
  • High-Speed Conversion: The MAX1325ECM boasts a fast conversion rate, making it suitable for applications that require quick data processing, such as medical imaging and industrial control systems.
  • Low Power Consumption: With its focus on power efficiency, this ADC minimizes power usage during operation, which is critical for battery-powered and energy-sensitive devices.
  • Flexible Input Range: The device supports a wide input range, accommodating various signal types and amplitudes.
  • Internal Reference: An integrated precision voltage reference ensures stable and accurate conversions over time and temperature variations.
  • Serial Interface: The MAX1325ECM features a SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.

Applications

The versatile nature of the MAX1325ECM makes it a perfect fit for numerous applications, including:

  • Medical Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Instrumentation

Package and Quality

The MAX1325ECM comes in a compact 48-pin LQFP (Low-Profile Quad Flat Package) that is both space-saving and suitable for automated assembly processes. Maxim Integrated ensures high-quality production standards, providing reliability and performance that design engineers can trust for their critical applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7462 $81.4924
3+ $33.4328 $100.2984
5+ $32.3881 $161.9405
7+ $31.3433 $219.4031
9+ $30.2985 $272.6865
12+ $27.1642 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess