EN
  • EN
  • DE

MAX132EWG+

Part No MAX132EWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SERIAL 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 18
Sampling Rate 100
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 139387-MAX132EWG+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX132EWG+ CAD Model

Description

Product Overview: MAX132EWG+ from Maxim Integrated

The MAX132EWG+ is a high-performance, 18-bit analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision ADC is designed to offer exceptional accuracy and stability, making it an ideal choice for demanding applications that require high-resolution data conversion.

Key Features:

  • High Resolution: The MAX132EWG+ boasts an 18-bit resolution, providing fine detail in the analog signal conversion process, which is essential for applications where precision is paramount.
  • Low Noise: With its advanced design, this ADC offers excellent noise performance, ensuring that the signal integrity is maintained, and the data is accurate and reliable.
  • Differential Inputs: The differential input capability helps to reduce common-mode noise and enhances the signal-to-noise ratio, further improving measurement precision.
  • Programmable Gain Amplifier: An integrated programmable gain amplifier allows for signal scaling, enabling the ADC to accommodate a wide range of input signal amplitudes.
  • Flexible Power Supply: The MAX132EWG+ operates on a single +5V power supply, simplifying power management in embedded systems.
  • Interface Options: It includes a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, making it easy to integrate with a variety of microcontrollers and digital systems.

Applications:

The MAX132EWG+ is designed for precision measurement applications across various industries. It is particularly suited for:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Scientific analysis equipment
  • Automated test equipment

Package and Reliability:

The MAX132EWG+ comes in a 24-pin Wide SO package, providing a compact footprint for space-constrained applications. Maxim Integrated is known for its commitment to quality, and this ADC is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of industrial and commercial use.

Whether you are developing sophisticated medical devices or precision control systems, the MAX132EWG+ from Maxim Integrated offers the accuracy and dependability you need to achieve exceptional results.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess