Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212103-MAX13331GEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13331GEE CAD Model

Description

Maxim Integrated MAX13331GEE Automotive Audio Amplifier

The Maxim Integrated MAX13331GEE is a state-of-the-art automotive audio amplifier designed to deliver superior audio quality and performance for in-vehicle entertainment systems. This high-efficiency, Class D amplifier is specifically engineered to meet the rigorous demands of automotive environments, ensuring reliability and durability for users on the road.

With an impressive array of features, the MAX13331GEE stands out in its class. It offers a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), which means that it can produce clear, crisp sound even at high volume levels. The device operates over a wide supply voltage range, accommodating the varying electrical conditions typical in automotive applications.

The MAX13331GEE is equipped with a differential input structure, which enhances noise rejection and improves sound quality by minimizing interference from other electronic components within the vehicle. Additionally, the amplifier boasts built-in protection features, such as overtemperature and short-circuit protection, which safeguard the device and the audio system from potential damage caused by abnormal operating conditions.

One of the key advantages of the MAX13331GEE is its low quiescent current, which contributes to reduced power consumption when the amplifier is in standby mode. This is particularly beneficial for electric and hybrid vehicles, where power efficiency is crucial. The device also includes a mute function that allows for seamless integration with the vehicle's audio control system, providing users with the convenience of quick and easy audio muting.

The MAX13331GEE comes in a compact, thermally efficient, 36-pin TSSOP package, making it suitable for space-constrained automotive environments. Its small footprint does not compromise its performance, as it is capable of driving stereo speakers with excellent audio fidelity.

In summary, the Maxim Integrated MAX13331GEE is an exemplary choice for automotive manufacturers and audio system designers who are looking for a robust, high-quality audio amplifier. Its combination of audio performance, power efficiency, and protective features make it an ideal solution for enhancing the in-vehicle audio experience.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.9533 $67.2061
40+ $3.2443 $129.7720
62+ $3.1435 $194.8970
86+ $3.0412 $261.5432
110+ $2.9403 $323.4330
148+ $2.6364 $390.1872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,160 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention