EN
  • EN
  • DE

MAX13362ATL/V+T

Part No MAX13362ATL/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SWITCH 1X2 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Contact Monitor
Operating Supply Current 100nA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 40-QFN Exposed Pad (6x6)
Win Source Part Number 121508-MAX13362ATL/V+T
Ultra Librarian 3D Model Ultra Librarian MAX13362ATL/V+T CAD Model

Description

Maxim Integrated MAX13362ATL/V+T Automotive Switch Monitor

The MAX13362ATL/V+T from Maxim Integrated is a sophisticated automotive switch monitor designed to simplify the integration of digital switches within vehicles. This innovative component is specifically engineered to cater to the demanding requirements of automotive applications, providing robust performance and reliability.

At the heart of the MAX13362ATL/V+T is its ability to interface directly with up to 22 different switch inputs. This feature enables the device to detect and process a wide range of switch states, from the simple on/off to more complex rotary and joystick commands. The versatility of the MAX13362ATL/V+T makes it an ideal choice for various in-vehicle systems, including steering wheel switches, seat adjustment controls, and HVAC controls.

This switch monitor is designed with built-in diagnostics that ensure the system's integrity and safety. It can detect open and short-circuit conditions, enhancing the overall reliability of the automotive system. Moreover, the MAX13362ATL/V+T supports a 'wake-up on change' feature, which allows it to conserve power by entering a low-power state when switch inputs are inactive and then waking up when a change in switch state is detected.

The device operates on a supply voltage range of 5.5V to 18V, making it compatible with standard automotive power systems. The MAX13362ATL/V+T also offers protection against overvoltage conditions, with the capability to withstand transient voltages up to 40V, which is a common requirement for automotive electronics.

Communication with the host microcontroller is facilitated through a SPI interface, ensuring fast and reliable data transfer. The MAX13362ATL/V+T is available in a compact, 40-pin TQFN package with an exposed pad, which aids in thermal management and saves valuable board space in dense electronic designs.

For automotive designers looking for a robust, versatile, and easy-to-integrate switch monitoring solution, the Maxim Integrated MAX13362ATL/V+T offers an exceptional blend of features that enhance vehicle functionality and user experience.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess