EN
  • EN
  • DE

SJA1000T/N,118

Part No SJA1000T/N,118
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC STAND-ALONE CAN CTRLR 28-SOIC  /  CANbus Controller CAN 2.0 Parallel Interface 28-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Protocol CANbus
Function Controller
Interface Parallel
Standards CAN 2.0
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 15mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number SJA1000
Other Names 935277294118,SJA1000T/N-T,SJA1000T/N-T
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261663-SJA1000T/N,118
Ultra Librarian 3D Model Ultra Librarian SJA1000T/N,118 CAD Model

Description

The SJA1000T/N,118 is a high-performance stand-alone Controller Area Network (CAN) controller developed by NXP Semiconductors. This device is designed to supervise the communication between various nodes in complex automotive and industrial control systems. It is an ideal choice for applications where robust and reliable communication is paramount.

The SJA1000T/N,118 operates as a gateway between a CAN protocol bus and a microcontroller with a parallel bus interface. It is compliant with the CAN 2.0B protocol specification, supporting both standard (11-bit identifier) and extended (29-bit identifier) frames. This allows for a great degree of flexibility and compatibility with existing CAN-based networks.

With its on-chip oscillator and PLL, the SJA1000T/N,118 is capable of handling CAN interface speeds of up to 1 Mbit/s. This high-speed capability makes it suitable for high-performance applications where rapid data exchange is critical. Moreover, the device features an 8-bit parallel interface which can be easily connected to most microcontrollers, making it a versatile choice for system integrators and designers.

The SJA1000T/N,118 is equipped with several safety and convenience features, such as an error counter for fault confinement, an arbitration lost capture register, and a multi-level transmit buffer. These features ensure reliable communication by managing errors and prioritizing message transmission.

Designed for minimal power consumption, the SJA1000T/N,118 includes a power-down mode and supports the "sleep/wakeup" feature, which is essential for battery-powered applications. Its 28-pin SO package ensures a compact footprint on the PCB, making it suitable for space-constrained applications.

Whether it's for automotive electronics, industrial automation, or other CAN-based communication systems, the NXP SJA1000T/N,118 provides a cost-effective and highly integrated solution for managing CAN network communications with ease and reliability.

You May Also Be Interested in

Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5503 $53.2545
31+ $3.3256 $103.0936
47+ $3.2133 $151.0251
67+ $2.9886 $200.2362
87+ $2.8762 $250.2294
109+ $2.7639 $301.2651
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess