EN
  • EN
  • DE

MAX13413EESA

Part No MAX13413EESA
Manufacturer Maxim Integrated
Description RS-485 Transceiver with Integrated Low-Dropout Regulator and AutoDirection Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212113-MAX13413EESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13413EESA CAD Model

Description

Maxim Integrated MAX13413EESA Overview

The MAX13413EESA from Maxim Integrated is a robust, high-performance RS-485/RS-422 transceiver designed to facilitate communication in harsh industrial environments. This integrated circuit is engineered to provide reliable data transmission over long distances and in electrically noisy conditions, making it an ideal solution for applications such as industrial automation, HVAC systems, and networked communication systems.

Key Features

  • Enhanced ESD Protection: The MAX13413EESA comes with built-in electrostatic discharge (ESD) protection, capable of withstanding up to ±15kV human body model (HBM) discharges, which ensures durability and long-term reliability in the field.
  • High Data Rates: Capable of supporting data rates up to 20Mbps, this transceiver is suitable for high-speed data communication requirements.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, the MAX13413EESA is designed to perform reliably in extreme temperature conditions.
  • Half-Duplex Communication: This device supports half-duplex communication, allowing bidirectional communication over a single pair of wires, which helps in reducing the complexity and cost of the wiring.
  • Low Power Shutdown: It includes a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in active use, making it energy-efficient.
  • Robust Receiver Inputs: The receiver inputs have a ±35V tolerance, which provides additional protection against line faults.

Package and Availability

The MAX13413EESA is available in a compact 8-pin NSOIC package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes.

Applications

  • Industrial Control Networks
  • Building Automation
  • Networked Security Systems
  • Remote Sensors and Actuators
  • Data Acquisition Systems

Overall, the MAX13413EESA RS-485/RS-422 transceiver from Maxim Integrated stands out for its robustness, high-speed data capabilities, and energy efficiency, making it a top choice for engineers and designers looking to enhance the reliability and performance of their industrial communication systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4145 $51.3160
19+ $5.2632 $100.0008
30+ $5.0988 $152.9640
41+ $4.9343 $202.3063
53+ $4.7698 $252.7994
71+ $4.2764 $303.6244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,023 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess