EN
  • EN
  • DE

SFH615A

Part No SFH615A
Manufacturer Vishay
Description Optocoupler, Phototransistor Output, High Reliability, 5300 VRMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1248075-SFH615A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SFH615A CAD Model

Description

The SFH615A is a single-channel optocoupler with a gallium arsenide (GaAs) infrared emitting diode which is optically coupled to a silicon planar phototransistor. It is designed for applications requiring electrical isolation between input and output circuits.

Applications:

  • Industrial Control Systems
  • Power Supplies
  • Telecommunications Equipment
  • Office Machines
  • Programmable Logic Controllers (PLCs)
  • Motor Control

Features:

  • High Isolation Voltage (up to 5.3 kV<sub>RMS)
  • CTR (Current Transfer Ratio) options available
  • High Collector-Emitter Voltage (V<sub>CEO)
  • Low Saturation Voltage
  • Operating Temperature Range: -55°C to +100°C
  • RoHS Compliant
  • Available in different package configurations (e.g., DIP-4, SMD-4)

Benefits:

  • Provides electrical isolation to protect sensitive circuits from high voltages
  • Improved system safety and reliability
  • Reduces ground loop problems
  • Offers a wide range of CTR options to suit various application requirements
  • Enables compact design due to small package size
  • Long operational life due to robust construction

Additional Details:

The SFH615A series offers different current transfer ratio (CTR) ranges, allowing designers to select the optimal device for their specific application. The high isolation voltage ensures safe operation in environments with high voltage transients. The device is available in various lead forming options for through-hole and surface mount assembly. It's widely used in applications where galvanic isolation is critical to protect control circuitry from potentially damaging voltage spikes or ground loops. The datasheet specifies key parameters such as forward voltage, reverse current, collector-emitter breakdown voltage, and switching times, which are important for designing reliable circuits.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6595 $59.3550
215+ $0.5417 $116.4655
335+ $0.5244 $175.6740
460+ $0.5070 $233.2200
590+ $0.4909 $289.6310
790+ $0.4401 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess