The MAX136CMH+D represents a cutting-edge solution for precision data conversion, brought to you by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance, low-power, 12-bit analog-to-digital converter (ADC) is designed to meet the rigorous demands of a wide range of applications, including industrial control systems, medical devices, and scientific instrumentation.
Key Features
- High Resolution: At 12-bits of resolution, the MAX136CMH+D offers precise digital representation of analog signals, ensuring accurate data capture for critical applications.
- Low Power Consumption: Engineered for efficiency, this ADC minimizes power usage, which is essential for battery-powered and energy-sensitive devices.
- Wide Input Range: The device supports a versatile analog input range, accommodating a variety of signal types and amplitudes.
- High-Speed Operation: With its fast conversion rate, the MAX136CMH+D enables real-time data processing, making it ideal for high-speed systems.
- Durable Design: Packaged in a robust 44-QSOP housing, this product is built to withstand challenging environments and maintain performance over time.
Applications
- Industrial Automation
- Process Control
- Medical Monitoring Systems
- Scientific Analysis Equipment
Technical Specifications
Parameter
Value
Resolution
12-Bit
Input Voltage Range
±10V, 0 to +10V
Package Type
44-QSOP
Operating Temperature
-40°C to +85°C
The MAX136CMH+D from Maxim Integrated stands out as a reliable and precise ADC solution, offering the performance and durability required for the most demanding applications. Its combination of speed, resolution, and low power consumption makes it a top choice for designers seeking to enhance their systems with superior data acquisition capabilities.