EN
  • EN
  • DE

MAX1400EAI+T

Part No MAX1400EAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SIGMA-DELTA 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Resolution 18
Sampling Rate (Per Second) 480
Number of Inputs 3, 5
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Mounting Style SMD
Family Part Number MAX1400
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 701303-MAX1400EAI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1400EAI+T CAD Model

Description

Maxim Integrated MAX1400EAI+T Analog-to-Digital Converter

The Maxim Integrated MAX1400EAI+T is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) that offers an excellent combination of features making it ideal for industrial, medical, and scientific applications where accuracy and power efficiency are paramount. Its compact design in a 28-pin SSOP (Shrink Small Outline Package) allows for easy integration into space-constrained applications.

This ADC is equipped with a multichannel, sigma-delta modulator that provides a 16-bit resolution with no missing codes. The MAX1400EAI+T operates over a -40°C to +85°C temperature range, ensuring reliable performance even under harsh environmental conditions. The device also features a flexible input range, which includes a fully differential input, allowing for precise measurements of both bipolar and unipolar signals.

The MAX1400EAI+T has an internal programmable gain amplifier (PGA), which offers selectable gains of 1, 2, 4, 8, 16, 32, 64, and 128. This feature provides the flexibility to amplify low-level signals to utilize the full dynamic range of the ADC, leading to enhanced measurement accuracy. Additionally, the device boasts an internal oscillator, eliminating the need for external clocking components and simplifying the design process.

One of the key features of the MAX1400EAI+T is its low power consumption, drawing only 1.3mA typical operating current from a single +5V supply. This makes it an excellent choice for battery-powered devices and remote sensing applications where power efficiency is crucial.

Communication with microcontrollers or digital systems is facilitated through an SPI-compatible serial interface, which supports high-speed data transfer and minimizes the number of required I/O lines. This interface, combined with the device's on-chip FIFO (First-In, First-Out) memory buffer, allows for efficient data management and reduced processor overhead.

For designers looking to achieve high-accuracy analog-to-digital conversion with minimal power draw, the Maxim Integrated MAX1400EAI+T ADC is an outstanding option that balances performance with practicality.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3548 $61.4192
8+ $12.5989 $100.7912
13+ $12.2051 $158.6663
17+ $11.8114 $200.7938
22+ $11.4177 $251.1894
30+ $10.2366 $307.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,015 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess