EN
  • EN
  • DE

MAX14529EEWC+T

Part No MAX14529EEWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLT PROT 5.75V 12WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Overvoltage Protection
Voltage - Supply 2.2V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFBGA, WLBGA
Supplier Device Package 12-WLP (2.14x1.56)
Base Product Number MAX14529
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074887-MAX14529EEWC+T
Ultra Librarian 3D Model Ultra Librarian MAX14529EEWC+T CAD Model

Description

Product Overview: MAX14529EEWC+T from Maxim Integrated

The MAX14529EEWC+T is a high-performance, overvoltage protection device designed by Maxim Integrated to safeguard low-voltage systems against voltage faults up to +28V. This versatile protector is ideal for portable devices like smartphones, tablets, and other electronics that require a robust defense against overvoltage conditions.

Key Features

  • Adjustable Overvoltage Protection: The device offers an adjustable overvoltage protection threshold, allowing designers to tailor the protection level to their specific needs.
  • Low On-Resistance: With a low on-resistance (RON) of just 70mΩ (typical), the MAX14529EEWC+T ensures minimal power loss and heat generation, making it suitable for power-sensitive applications.
  • Fast Response Time: The device provides a rapid response to overvoltage events, quickly disconnecting the load to prevent damage to sensitive circuitry.
  • High Accuracy: Overvoltage lockout (OVLO) accuracy is maintained within ±2%, ensuring reliable protection against unpredictable voltage spikes.
  • Low Quiescent Current: It features a low quiescent current, which is critical for battery-operated devices where power efficiency is crucial.
  • Thermal Shutdown Protection: A built-in thermal shutdown feature protects the device and the system from overheating during fault conditions.

Applications

The MAX14529EEWC+T is particularly well-suited for a range of applications where voltage protection is paramount. These include:

  • Portable Electronics
  • Battery-Powered Devices
  • Smartphones and Tablets
  • Data Communication Systems
  • Medical Devices

Package and Quality

Maxim Integrated packages the MAX14529EEWC+T in a compact, space-saving WLP (Wafer-Level Package), which is optimal for portable devices where board space is at a premium. Additionally, the product is offered in tape and reel format, designated by the '+T' suffix, facilitating easy integration into automated manufacturing processes.

With its combination of precision, efficiency, and compact form factor, the MAX14529EEWC+T is an excellent choice for designers seeking to incorporate reliable overvoltage protection into their next project, ensuring the longevity and safety of their electronic devices.

You May Also Be Interested in

Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,772 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess