EN
  • EN
  • DE

MAX1452ATG+T

Part No MAX1452ATG+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR SIGNAL COND 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Signal Conditioner
Input Type Analog
Output Type Analog
Interface Serial
Operating Supply Current 2.5mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 701374-MAX1452ATG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1452
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1452ATG+T CAD Model

Description

Maxim Integrated MAX1452ATG+T Precision Sensor Signal Conditioner

The MAX1452ATG+T from Maxim Integrated is a high-performance, low-power, precision sensor signal conditioner integrated circuit designed for industrial and automotive applications. This advanced sensor interface solution is tailored to provide accurate amplification and temperature compensation for a variety of sensor types, especially pressure sensors.

The device comes in a compact 24-pin TQFN package and operates over a wide temperature range, making it suitable for rigorous environments where stability and reliability are paramount. The MAX1452ATG+T is capable of delivering high accuracy through its programmable analog signal path, which includes a 16-bit analog-to-digital converter (ADC) and a 16-bit digital-to-analog converter (DAC) for fine-tuning sensor outputs.

One of the key features of the MAX1452ATG+T is its ability to perform on-chip temperature compensation. This feature allows the device to maintain output accuracy despite changes in ambient temperature, which is critical for applications requiring precise measurements across different environmental conditions. Additionally, its built-in EEPROM memory enables the storage of calibration coefficients and configuration settings, which simplifies the manufacturing process and reduces production costs by eliminating the need for external calibration components.

The MAX1452ATG+T also provides a high level of integration, which helps to minimize the external component count, saving space on the PCB and further reducing system complexity and cost. Its flexible interface options, including SPI and I²C, enable easy communication with microcontrollers and other digital systems, allowing for seamless integration into a wide range of applications.

With its robust design, the MAX1452ATG+T is an ideal choice for developing sophisticated sensor systems in automotive, industrial control, medical, and IoT devices where precision and long-term stability are crucial. Maxim Integrated's commitment to quality ensures that the MAX1452ATG+T delivers the performance and reliability expected for mission-critical applications.

Overall, the MAX1452ATG+T stands out as a versatile and dependable sensor signal conditioner, offering engineers the precision, integration, and ease of use necessary to optimize sensor performance in their products.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Renesas Electronics America
Lowest to $2.8549
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess