EN
  • EN
  • DE

MAX14540AEEWP+T

Part No MAX14540AEEWP+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX145
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 701377-MAX14540AEEWP+T
Ultra Librarian 3D Model Ultra Librarian MAX14540AEEWP+T CAD Model

Description

Maxim Integrated MAX14540AEEWP+T USB 2.0 Hi-Speed Switch

The MAX14540AEEWP+T is a state-of-the-art USB 2.0 high-speed (480Mbps) analog switch from Maxim Integrated, designed to facilitate the multiplexing of USB signals. This device is particularly useful in applications where USB ports need to be shared between multiple functions or peripherals, providing flexibility and efficiency in USB signal routing.

Encased in a compact 16-pin WLP package, the MAX14540AEEWP+T boasts a minimal footprint, making it an excellent choice for space-constrained applications. Its design ensures that it can operate over the extended -40°C to +85°C temperature range, thereby guaranteeing reliable performance across various environments and conditions.

The switch features low on-capacitance (CON) and on-resistance (RON), which are critical parameters for maintaining signal integrity at high-speed data rates. This ensures that the signal quality is preserved when passing through the switch, which is essential for maintaining USB 2.0 performance standards. Furthermore, the device has a low power consumption, making it suitable for battery-powered devices where power efficiency is crucial.

One of the key attributes of the MAX14540AEEWP+T is its ESD protection capability. The switch provides integrated ESD protection diodes on the D+ and D- lines, which can withstand up to ±15kV Human Body Model (HBM) ESD events. This feature is particularly important for protecting sensitive circuitry in consumer electronics from electrostatic discharges that can occur during normal usage.

Another significant advantage of this USB switch is its ease of use. The MAX14540AEEWP+T requires minimal external components, which simplifies the design and reduces the overall bill of materials for the end product. The switch is controlled via a digital logic input, allowing for easy integration into existing designs.

In summary, the Maxim Integrated MAX14540AEEWP+T is a highly versatile and reliable USB 2.0 switch that offers excellent performance for a variety of applications, including mobile phones, digital cameras, MP3 players, and other portable devices where efficient USB signal management is required.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Renesas Electronics America
Lowest to $2.8549
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess