EN
  • EN
  • DE

TUSB564RNQR

Part No TUSB564RNQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x4)
Family Name TUSB564
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52184-1, 296-52184-2, TUSB564RNQR-ND, 296-52184-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937892-TUSB564RNQR
Ultra Librarian 3D Model Ultra Librarian TUSB564RNQR CAD Model

Description

The TUSB564RNQR is a high-performance USB redriver designed by Texas Instruments to enhance signal quality by performing equalization on deteriorated input signal, followed by transmit de-emphasis, thus maximizing system performance. It is particularly suitable for extending the reach of USB 3.1 signals in computing and consumer applications.

Key Features

  • Signal Quality Improvement: The device provides programmable equalization and de-emphasis to optimize performance over a variety of physical mediums by reducing inter-symbol interference.
  • USB 3.1 Gen 1 and Gen 2 Support: The TUSB564RNQR supports both 5 Gbps (Gen 1) and 10 Gbps (Gen 2) speeds, ensuring compatibility with the latest USB standards.
  • Low Power Consumption: Designed for efficiency, the device offers low-power operation to maintain optimal system power management.
  • Channel Configuration: It features a 4-channel configuration, with each channel capable of operating independently, providing flexibility in various USB port designs.
  • Adaptive Equalization: The adaptive equalization feature automatically adjusts to optimize signal integrity for various cable lengths and types.
  • I2C Support: An I2C interface allows for easy device configuration and control, enabling a more customizable integration into system designs.

Applications

The TUSB564RNQR is ideal for a wide range of applications that require reliable USB signal integrity. These include:

  • Desktop and Laptop Computers
  • Docking Stations
  • Display Applications
  • USB Hubs and Peripherals
  • Consumer Electronics

Product Packaging and Availability

This device is available in a compact QFN (RNQ) package, making it suitable for space-constrained applications. The TUSB564RNQR is provided in tape and reel packaging, facilitating efficient assembly for high-volume production.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TUSB564RNQR is no exception. It meets the stringent requirements of the industry, ensuring a reliable solution for USB signal redriving needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9723 $54.6953
25+ $4.0799 $101.9975
38+ $3.9524 $150.1912
53+ $3.8249 $202.7197
68+ $3.6974 $251.4232
91+ $3.3149 $301.6559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess