EN
  • EN
  • DE

MAX1454AUE+T

Part No MAX1454AUE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Precision Sensor Signal Conditioner with Overvoltage Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface Serial
Max Supply Voltage 5.5 V
Min Supply Voltage 3 V
Number of Pins 16
Output Type Analog
Packaging Tape and Reel
Resolution 1 B
RoHS Compliant
Win Source Part Number 994362-MAX1454AUE+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1454AUE+T CAD Model

Description

Maxim Integrated MAX1454AUE+T Signal Conditioner

The MAX1454AUE+T from Maxim Integrated is a high-performance, low-power signal conditioner integrated circuit (IC) designed to provide precise calibration and compensation for various types of sensors. This advanced sensor signal processor is ideal for automotive, industrial, medical, and consumer applications where accuracy and reliability are paramount.

Built with a state-of-the-art mixed-signal CMOS technology, the MAX1454AUE+T offers a high level of integration to minimize external component count, reduce system cost, and simplify design. It features a programmable analog front-end that includes a multiplexer, programmable gain amplifier (PGA), and a 16-bit analog-to-digital converter (ADC) to ensure high-resolution signal acquisition.

The device also incorporates a 16-bit digital-to-analog converter (DAC) for fine-tuned sensor offset and gain adjustments. This allows for precise post-production calibration, which can be stored in the on-chip EEPROM. The EEPROM is rated for high-reliability with write endurance and data retention specifications, ensuring that calibration data is preserved over the product's lifespan.

The MAX1454AUE+T operates over a wide temperature range, making it suitable for harsh environments. It also features multiple diagnostic functions, including sensor open/short detection and overvoltage/undervoltage monitoring, which contribute to system safety and robustness.

Communication with external microcontrollers is facilitated through an SPI-compatible serial interface, enabling easy integration into digital systems. The device comes in a compact 16-pin TSSOP package, which is lead(Pb)-free and RoHS compliant, addressing environmental and health concerns associated with hazardous substances.

In summary, the MAX1454AUE+T from Maxim Integrated is a versatile and reliable solution for sensor signal conditioning, offering high accuracy, low power consumption, and a comprehensive feature set tailored for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0104 $60.0624
15+ $8.2144 $123.2160
22+ $7.9568 $175.0496
30+ $7.7004 $231.0120
39+ $7.4440 $290.3160
52+ $6.6736 $347.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 903 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess