EN
  • EN
  • DE

MAX14566BEETA

Part No MAX14566BEETA
Manufacturer Maxim Integrated
Description USB Host Charger Identification Analog Switches 2mm x 2mm, 8-Pin TDFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212150-MAX14566BEETA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14566BEETA CAD Model

Description

The MAX14566BEETA from Maxim Integrated is a versatile and robust USB accessory charger adapter emulation and USB On-The-Go (OTG) charge pump, designed to enhance the charging capabilities and power management of portable devices. This integrated circuit (IC) is particularly suitable for smartphones, tablets, and other USB-connected devices that require efficient charging solutions and OTG functionality.

Key Features

  • Accessory Charger Adapter (ACA) Emulation: The MAX14566BEETA supports ACA emulation, which allows the device to be recognized by the host as an accessory, enabling higher charging currents for faster charging times.
  • Automatic Detection: It automatically detects the type of connected USB device, ensuring compatibility and optimizing charging efficiency for various USB configurations.
  • USB On-The-Go (OTG) Support: This IC provides a charge pump for OTG applications, allowing devices to act as a host and supply power to connected peripherals.
  • Integrated Protection: The MAX14566BEETA comes with built-in protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown, ensuring the safety and longevity of the connected devices.
  • Low Power Consumption: With its low quiescent current, the MAX14566BEETA is an energy-efficient solution that helps preserve battery life in portable devices.

Technical Specifications

  • Input Voltage: The device operates over a wide input voltage range, making it suitable for various USB power specifications.
  • Output Current: It is capable of delivering a significant output current to charge devices quickly and efficiently.
  • Compact Package: The MAX14566BEETA is available in a small, surface-mount package that is ideal for space-constrained applications.

Applications

The MAX14566BEETA is ideal for a range of applications that require reliable USB charging and power management, including:

  • Portable consumer electronics
  • Smartphones and tablets
  • Wearable devices
  • GPS units
  • Digital cameras
  • Other USB-powered gadgets

With its advanced features and comprehensive protection mechanisms, the MAX14566BEETA from Maxim Integrated is a crucial component for developers looking to create sophisticated power management systems in their portable device designs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0833 $54.1650
115+ $0.8889 $102.2235
175+ $0.8611 $150.6925
245+ $0.8333 $204.1585
315+ $0.8056 $253.7640
420+ $0.7223 $303.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess