EN
  • EN
  • DE

MAX14566EETA+T

Part No MAX14566EETA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH HOST CHARGER 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPST
Number of Channels 1
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 2.8 V to 5.5 V
-3db Bandwidth 1GHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 1066119-MAX14566EETA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14566EETA+T CAD Model

Description

The MAX14566EETA+T is a sophisticated accessory charger adapter solution from Maxim Integrated designed to enhance the charging capabilities of portable devices. This compact, high-performance integrated circuit (IC) is specifically engineered to enable charging when a standard USB host is not available, making it an essential component for a variety of consumer electronics such as smartphones, tablets, and other USB-powered gadgets.

Key Features

  • Automatic Charger Configuration: The MAX14566EETA+T can automatically configure the USB port to allow charging from dedicated chargers, ensuring compatibility with a wide range of charger types.
  • High Efficiency: With its high-efficiency power management, this IC minimizes heat generation and improves the overall charging experience.
  • Enhanced Safety: Built-in safety features, including overvoltage protection and thermal shutdown, protect both the device and the accessory from potential damage caused by abnormal operating conditions.
  • Flexibility: The device supports both USB 2.0 and USB 3.0 power specifications, allowing for versatile use across multiple platforms and devices.
  • Compact Form Factor: The tiny 16-pin TQFN package (3mm x 3mm) is ideal for space-constrained applications, ensuring that it can be easily integrated into portable device designs without compromising on functionality.

Applications

The MAX14566EETA+T is suitable for a broad array of applications, including but not limited to:

  • Portable Media Players
  • Smartphones and Tablets
  • GPS Devices
  • Digital Cameras
  • Other USB-Powered Accessories

Technical Specifications

Equipped with an operating voltage range of 4.35V to 5.5V, the MAX14566EETA+T is designed to work seamlessly with standard USB power specifications. The device also operates over the extended -40°C to +85°C temperature range, making it suitable for use in various environments.

In summary, the MAX14566EETA+T from Maxim Integrated is a versatile, efficient, and safe solution for USB charging applications where a standard USB host is not present. Its compact design, combined with its robust feature set, makes it an ideal choice for designers looking to enhance the charging capabilities of their battery-powered devices.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.6530 $72.6530
2+ $59.6130 $119.2260
3+ $57.7500 $173.2500
5+ $55.8870 $279.4350
6+ $54.0240 $324.1440
8+ $48.4361 $387.4888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess