EN
  • EN
  • DE
  • IT

MAX14641ETA+

Part No MAX14641ETA+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC USB HOST ADAPTR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications USB Charger Emulation
Interface I2C
Operating Supply Voltage 3 V ~ 5.5 V
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN (2x2)
Mounting SMD
Win Source Part Number 701403-MAX14641ETA+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX14641
Country of Origin China, Taiwan, Taiwan, Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX14641ETA+ CAD Model

Description

The MAX14641ETA+ from Maxim Integrated is a sophisticated USB accessory charger adapter designed to enhance the charging capabilities of portable devices. This compact, high-performance IC enables charging from a variety of USB sources, including standard USB host ports, USB charging ports, and dedicated charging ports (DCP), making it an ideal solution for smartphones, tablets, cameras, and other USB-powered gadgets.

Key Features

  • Automatic Charger Configuration: The MAX14641ETA+ automatically detects the type of USB port it is connected to and adjusts its charging profile accordingly, ensuring optimal charging for each device.
  • Wide Input Voltage Range: With an input voltage range of 4.1V to 6.3V, this IC can handle the variances in USB power supply with ease, providing a stable charging environment for your devices.
  • High Charging Current: It supports a high charging current up to 1.5A, which allows for faster charging times and is particularly beneficial for devices with large battery capacities.
  • Low Power Dissipation: The MAX14641ETA+ is designed with power efficiency in mind, featuring low quiescent current and low on-resistance (R<sub>ON) to minimize power loss during charging.
  • Enhanced Safety Features: It comes with built-in overvoltage protection (OVP) and electrostatic discharge (ESD) protection, safeguarding both the charger and the connected device against electrical damage.
  • Compact Package: Available in a tiny 2mm x 2mm TDFN package, the MAX14641ETA+ saves valuable PCB space, making it suitable for space-constrained applications.

Applications

The MAX14641ETA+ is versatile and can be used in a variety of applications. It is particularly well-suited for portable consumer electronics that require reliable and efficient USB charging. Whether it is integrated into a standalone charger or embedded within a device, this IC delivers the performance and safety features necessary for today's mobile technology.

Conclusion

The MAX14641ETA+ from Maxim Integrated represents a seamless integration of functionality and protection, ensuring that devices are charged quickly, efficiently, and safely from a wide range of USB power sources. Its automatic detection and configuration capabilities, coupled with a high charging current and compact form factor, make it an excellent choice for designers looking to improve the charging experience of their products.

You May Also Be Interested in

Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
Texas Instruments
IC INTERFACE SPECIALIZED 209BGA / PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)
Lowest to $0.0446

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.4007 $67.2056
19+ $6.8923 $130.9537
30+ $6.6776 $200.3280
41+ $6.4615 $264.9215
52+ $6.2468 $324.8336
70+ $5.6000 $392.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess