EN
  • EN
  • DE

MAX14689EWL+T

Part No MAX14689EWL+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH ANALOG DPDT 9-WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit DPDT
Number of Circuits 1
Max On Resistance 450 mOhm
Channel-to-Channel Matching (ΔRon) 5 mOhm
Single Supply Voltage (V+) 1.6 V to 5.5 V
Max Switch Time (Ton,Toff) 200μs, 30μs
-3db Bandwidth 110MHz
Channel Capacitance(CS off, CD off) 25pF
Max Leakage Current (IS off) 100nA
Crosstalk -100dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-WLP (1.26x1.26)
Win Source Part Number 1066144-MAX14689EWL+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX14689
Introduction Date September 26, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX14689EWL+T CAD Model

Description

Maxim Integrated's MAX14689EWL+T Overvoltage Protector

The MAX14689EWL+T from Maxim Integrated is a highly reliable overvoltage protection device designed to safeguard low-voltage systems against voltage transients and surges. This advanced protector is ideally suited for a wide range of applications including portable devices, consumer electronics, and sensitive industrial equipment where maintaining voltage integrity is critical.

The MAX14689EWL+T offers a comprehensive solution for overvoltage protection. It features a wide input voltage range and can handle transient overvoltage conditions with ease. This ensures that downstream circuits are protected from the damaging effects of voltage spikes, thereby extending the life of the product and reducing maintenance and warranty costs.

One of the key attributes of this device is its small form factor. Housed in a tiny WLP package, it occupies minimal space on the PCB, making it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on performance, offering robust protection features that include an overvoltage lockout (OVLO) function. This function turns off the external FET to prevent high voltage from reaching the load, thereby ensuring the safety of the system's components.

The MAX14689EWL+T is also designed for ease of integration into existing designs. It operates over a wide temperature range, ensuring consistent performance even in harsh environmental conditions. Furthermore, it is characterized by low quiescent current, which makes it suitable for battery-powered applications where power efficiency is a priority.

Maxim Integrated has a reputation for producing high-quality, reliable components, and the MAX14689EWL+T is no exception. With its advanced protection features, compact size, and ease of use, it represents an excellent choice for designers looking to enhance the durability and reliability of their systems. Whether you're working on a new design or looking to retrofit an existing system with overvoltage protection, the MAX14689EWL+T offers a perfect blend of performance, size, and peace of mind.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the datasheet and technical documentation available from Maxim Integrated's official website or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6082 $50.6902
27+ $3.7811 $102.0897
41+ $3.6629 $150.1789
57+ $3.5448 $202.0536
73+ $3.4266 $250.1418
98+ $3.0722 $301.0756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess