EN
  • EN
  • DE

MAX14740EWP+T

Part No MAX14740EWP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Provides the system power from two separate power sources with ultra-low supply current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 20
RoHS Compliant
Win Source Part Number 1074915-MAX14740EWP+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14740EWP+T CAD Model

Description

The MAX14740EWP+T from Maxim Integrated is a cutting-edge solution designed to provide robust protection for audio accessories that utilize the USB Type-C interface. This device is engineered to safeguard against the common electrical hazards that can occur in the demanding environments where smartphones, tablets, and other portable electronics are used.

Key Features

  • Advanced Protection: The MAX14740EWP+T offers comprehensive protection against overvoltage, undervoltage, and overcurrent conditions, ensuring the longevity and reliability of connected audio accessories.
  • USB Type-C Compatibility: Specifically tailored for the USB Type-C standard, this device is ideal for the latest generation of audio devices that require a compact and efficient protection solution.
  • High Audio Performance: With its high-fidelity audio performance, the MAX14740EWP+T ensures that the audio quality is maintained even under the protective measures it provides.
  • Low Power Consumption: The device operates with minimal power loss, making it suitable for battery-powered applications where power efficiency is crucial.
  • Small Footprint: The compact package (WLP) allows for space-saving integration into modern, sleek audio accessory designs.

Applications

The MAX14740EWP+T is versatile and can be used in a variety of applications where USB Type-C audio accessories require protection. It is particularly useful in:

  • Smartphones and Tablets
  • Portable Media Players
  • USB-C Headphones and Headsets
  • Audio Adapters and Docking Stations

Technical Specifications

The device operates over a wide range of temperatures and has been rigorously tested to meet the high standards set by Maxim Integrated. Its technical specifications are designed to meet the demands of modern audio accessory protection:

  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 20-bump, 0.4mm pitch WLP (4mm x 4mm)
  • Overvoltage Protection up to 28V
  • Overcurrent and Thermal Shutdown Features

With the MAX14740EWP+T, Maxim Integrated continues to demonstrate its commitment to providing advanced protection solutions that enhance the user experience and extend the life of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess