EN
  • EN
  • DE

MAX14787EGSA+

Part No MAX14787EGSA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 20mV
Data Rate 500kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX14787
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812000-MAX14787EGSA+
Ultra Librarian 3D Model Ultra Librarian MAX14787EGSA+ CAD Model

Description

Maxim Integrated MAX14787EGSA+ RS-485/RS-422 Transceiver

The MAX14787EGSA+ is a high-performance, half-duplex RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate robust communication in industrial, network, and automation systems. This transceiver is capable of achieving data rates up to 16Mbps, making it suitable for high-speed data transmission applications.

Encased in a compact 8-pin SOIC package, the MAX14787EGSA+ operates over a wide supply voltage range from 3.0V to 3.6V, which allows for flexible integration into various system designs. Its low quiescent current consumption makes it an energy-efficient choice for power-sensitive applications.

This transceiver features true fail-safe circuitry, which ensures a logic-high receiver output when the receiver inputs are open or shorted. This functionality enhances the reliability of communication, especially in environments where wiring faults may occur. Additionally, the MAX14787EGSA+ is equipped with hot-swap capability, which prevents glitches on the data line during power-up or live insertion.

The MAX14787EGSA+ boasts robust ESD protection, with ±15kV Human Body Model (HBM) protection on the transceiver's bus pins, safeguarding the device from static electricity and transient voltage spikes. This level of protection is critical in maintaining the integrity of communication in harsh industrial settings.

Another key feature of this transceiver is its extended temperature range operation from -40°C to +85°C, certifying that the device will perform reliably in a broad spectrum of environmental conditions. This temperature resilience makes the MAX14787EGSA+ an ideal choice for outdoor installations and equipment subjected to extreme temperatures.

In summary, the MAX14787EGSA+ from Maxim Integrated is a versatile and reliable RS-485/RS-422 transceiver that provides high-speed data transmission, low-power operation, and exceptional protection against electrical disturbances, making it an excellent solution for industrial communication networks.

Key Features:

  • Half-duplex RS-485/RS-422 communication
  • Up to 16Mbps data rate
  • 3.0V to 3.6V supply voltage range
  • Low quiescent current
  • True fail-safe receiver
  • Hot-swap capability
  • ±15kV ESD protection (HBM)
  • Extended temperature range: -40°C to +85°C
  • 8-pin SOIC package

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1296 $55.1664
20+ $5.0295 $100.5900
31+ $4.8723 $151.0413
43+ $4.7151 $202.7493
55+ $4.5580 $250.6900
74+ $4.0864 $302.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess