The MAX1481EUB+ from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication. It is designed to operate with a single 5V power supply and is capable of transmitting and receiving at speeds up to 2.5Mbps. This transceiver is ideal for long-distance and high-speed applications where low power consumption and minimal electromagnetic interference (EMI) are essential.
Key Features
- High-Speed Operation: Capable of data rates up to 2.5Mbps, making it suitable for high-speed data communication in industrial, networking, and telecom applications.
- Low Power Consumption: The device features a low-current shutdown mode and an ultra-low-current standby mode, which significantly reduces power usage when the transceiver is not active.
- Extended Temperature Range: The MAX1481EUB+ operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
- Robust Protection: It includes integrated protection against electrostatic discharge (ESD) up to ±15kV, short-circuit protection on the driver outputs, and thermal shutdown for added durability and reliability.
- Small Package: Available in a compact 10-pin μMAX package, the MAX1481EUB+ is designed to save space on printed circuit boards.
Applications
The MAX1481EUB+ is suitable for a multitude of applications that require robust and reliable data communication. It is commonly used in:
- Industrial control systems
- Building automation
- Networked security cameras
- Point of sale (POS) terminals
- Telecommunications
Technical Specifications
Parameter
Value
Data Rate
Up to 2.5Mbps
Power Supply Voltage
5V
Operating Temperature
-40°C to +85°C
Package
10-pin μMAX
ESD Protection
±15kV
With its advanced features and reliable performance, the MAX1481EUB+ is a top choice for engineers looking for an RS-485/RS-422 transceiver that delivers both efficiency and durability.