EN
  • EN
  • DE

MAX14827AWA+T

Part No MAX14827AWA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 25WLP / 2/2 Transceiver IO-Link 25-WLP (2.51x2.51)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Not For New Designs
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 2/2
Duplex -
Receiver Hysteresis 3.3 V
Data Rate -
Voltage - Supply 9V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 25-WFBGA, WLBGA
Supplier Device Package 25-WLP (2.51x2.51)
Base Product Number MAX14827
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379030-MAX14827AWA+T
Ultra Librarian 3D Model Ultra Librarian MAX14827AWA+T CAD Model

Description

Maxim Integrated MAX14827AWA+T Dual IO-Link Transceiver

The MAX14827AWA+T from Maxim Integrated is a highly integrated dual-channel IO-Link transceiver designed to provide a robust interface for IO-Link device (IOD) applications. This transceiver is specifically engineered to meet the rigorous demands of industrial environments, offering excellent performance and reliability for factory automation and process control systems.

One of the standout features of the MAX14827AWA+T is its dual-channel capability, which allows for the operation of two IO-Link devices within a single package. This not only reduces the footprint on the PCB but also simplifies the design process and saves costs. Each channel is fully IO-Link compliant, ensuring seamless communication between IO-Link masters and devices.

The transceiver operates from a 9V to 36V supply voltage range, making it versatile for various industrial applications. It also includes integrated surge protection and reverse-polarity protection, enhancing the durability and lifespan of the devices it supports. The MAX14827AWA+T is capable of withstanding harsh industrial environments, thanks to its extended -40°C to +125°C temperature range.

It features low on-resistance drivers and C/Q (configurable I/O) pins that can be configured as an input, output, or as an IO-Link interface. The device also includes an integrated regulator, which can be used to power external circuitry, further reducing the need for additional components.

The MAX14827AWA+T comes in a compact 28-pin TSSOP package, making it suitable for space-constrained applications. The integration of diagnostics and LED driver outputs simplifies the indication of the device and channel status, which is crucial for maintenance and troubleshooting in industrial settings.

Maxim Integrated's attention to design for electromagnetic compatibility (EMC) ensures that the MAX14827AWA+T maintains high performance even in the presence of electrical noise, which is common in industrial environments. This transceiver is an ideal solution for designers looking to create efficient, reliable, and cost-effective IO-Link device interfaces.

Overall, the MAX14827AWA+T provides a powerful combination of dual-channel operation, robust protection features, and high integration, making it a top choice for industrial IO-Link applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess