EN
  • EN
  • DE

MAX1482CPD

Part No MAX1482CPD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14DIP / 20®, 1⁄8-Unit-Load, Slew-Rate-Limited RS-485 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 75mV
Data Rate 250kbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Part Number Series MAX1482
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812492-MAX1482CPD
Ultra Librarian 3D Model Ultra Librarian MAX1482CPD CAD Model

Description

Maxim Integrated MAX1482CPD Product Overview

The MAX1482CPD is a robust, high-speed transceiver module from Maxim Integrated, designed to facilitate communication on RS-485 and RS-422 networks. This transceiver is ideal for industrial applications that require reliable data transmission over long distances or in electrically noisy environments. The MAX1482CPD is housed in a 14-pin plastic DIP package, offering a convenient solution for PCB mounting in a wide range of systems.

Key Features

  • High-Speed Operation: The MAX1482CPD is capable of data rates up to 2.5Mbps, making it suitable for high-speed data communication requirements.
  • Half-Duplex Interface: Designed for half-duplex communication, this transceiver allows bidirectional communication on a single pair of wires, one for transmitting (Tx) and one for receiving (Rx).
  • Extended Common-Mode Range: The device can handle common-mode voltages from -7V to +12V, exceeding the industry standard of -7V to +7V. This extended range enhances the transceiver's ability to withstand voltage spikes and ground shifts.
  • Thermal Shutdown and Short-Circuit Protection: Built-in features protect against excessive power dissipation and bus contention that may cause damage to the transceiver.
  • Fail-Safe Receiver: The receiver ensures a logic-high output if the input is open circuit, shorted, or idle (a condition where all transmitters are disabled), which helps prevent system lock-up, data corruption, and false starts.
  • Low Power Consumption: The MAX1482CPD operates with a 5V supply and has a low quiescent current, which is ideal for power-sensitive applications.

Applications

The MAX1482CPD is versatile and can be used in various applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Process Control Networks
  • Networked Security Systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1482CPD is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance even in the toughest conditions. With its robust feature set and Maxim Integrated's reputation, the MAX1482CPD is an excellent choice for designers looking to implement RS-485/RS-422 communication in their next project.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess