EN
  • EN
  • DE

MAX5024MASA+

Part No MAX5024MASA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 65V
Nominal Output Voltage (Min/Fixed) 2.5V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 1.5V @ 150mA
Output Current 150mA
Operating Supply Current 140μA
PSRR 54dB (100Hz)
Control Features Enable, Hold, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 2.5 V to 11 V
Voltage - Dropout (Typical) 0.9V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120492-MAX5024MASA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5024MASA+ CAD Model

Description

Product Overview: MAX5024MASA+ from Maxim Integrated

The MAX5024MASA+ is a high-performance, precision voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications. This innovative component is a key solution for systems requiring a reliable voltage reference, such as data converters, portable instruments, and industrial control systems.

Key Features

  • Stable Output: The MAX5024MASA+ offers a low-noise, stable output that ensures precise voltage reference for sensitive electronic circuits.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Wide Supply Range: It supports a broad supply range, accommodating various system power requirements and enhancing the flexibility of system design.
  • High Output Current: Capable of sourcing or sinking high output current, the MAX5024MASA+ can drive the reference input of multiple devices in parallel.
  • Compact Package: Housed in a small 8-pin SOIC package, it saves valuable board space and is ideal for space-constrained applications.

Applications

  • Data Converters (ADCs/DACs)
  • Portable Instrumentation
  • Industrial Control Systems
  • Precision Power Supplies
  • Battery-Powered Devices

The MAX5024MASA+ is engineered to meet the demands of high-precision electronics. Its robust design ensures that it delivers a consistent performance, which is critical for maintaining the integrity of electronic systems. Whether in the lab or in the field, this voltage reference from Maxim Integrated stands as a testament to the company's commitment to quality and innovation in the semiconductor industry.

For designers and engineers seeking a reliable voltage reference that combines accuracy with versatility, the MAX5024MASA+ represents a smart choice. Its combination of features makes it a valuable component in any application where precision voltage is paramount.

Maxim Integrated's dedication to providing cutting-edge solutions is evident in the MAX5024MASA+, which is designed to meet the rigorous standards of today's electronic devices and systems.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess