EN
  • EN
  • DE

MAX14841EATA+T

Part No MAX14841EATA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 40MBPS 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 40Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Family Part Number MAX14841
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701469-MAX14841EATA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14841EATA+T CAD Model

Description

Maxim Integrated MAX14841EATA+T RS-485/RS-422 Transceiver

The Maxim Integrated MAX14841EATA+T is a high-performance, half-duplex RS-485/RS-422 transceiver module designed to facilitate robust communication in industrial environments. This transceiver is engineered to operate over a wide supply voltage range of 3.0V to 3.6V, making it suitable for a variety of applications that require low-voltage operation and power efficiency.

With its extended temperature range of -40°C to +105°C, the MAX14841EATA+T ensures reliable data transmission even in the most demanding conditions. The device is capable of data rates up to 2.5Mbps, which allows for fast data transfer while maintaining signal integrity over long cable runs commonly found in industrial settings.

One of the key features of the MAX14841EATA+T is its integrated protection against electrostatic discharge (ESD). It offers ±15kV air-gap and ±8kV contact ESD protection on the transceiver's bus pins, providing enhanced robustness and reducing the risk of damage due to static electricity. This is particularly important in environments where equipment is frequently connected and disconnected.

The device also includes fail-safe circuitry that ensures a logic-high receiver output when the receiver inputs are open, shorted, or idle. This prevents false signaling in the absence of a valid input signal and enhances system reliability. Additionally, the transceiver's current-limiting and thermal-shutdown features protect against output short circuits and conditions that could lead to excessive power dissipation.

The MAX14841EATA+T comes in a compact 8-pin TDFN package with an exposed pad, which helps in heat dissipation and allows for a smaller footprint on the printed circuit board. This makes it an excellent choice for space-constrained applications.

Overall, the Maxim Integrated MAX14841EATA+T RS-485/RS-422 transceiver is a robust and reliable solution for industrial communication networks, offering high-speed data transfer, strong ESD protection, and a wide operating temperature range, all in a small package that is ideal for space-limited designs.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess