EN
  • EN
  • DE

MAX14850AEE+T

Part No MAX14850AEE+T
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 600VRMS 6CH GP 16SSOP / General Purpose Digital Isolator 600Vrms 6 Channel 2Mbps, 50Mbps 1.5kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/4
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 600Vrms
Common Mode Transient Immunity (Min) 1.5kV/µs
Data Rate 2Mbps, 50Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX14850
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339696-MAX14850AEE+T
Ultra Librarian 3D Model Ultra Librarian MAX14850AEE+T CAD Model

Description

Maxim Integrated MAX14850AEE+T Isolated Interface IC

The Maxim Integrated MAX14850AEE+T is a robust, six-channel digital isolator designed to provide signal isolation for a wide range of industrial and commercial applications. Engineered by Maxim Integrated, a company known for its high-performance analog integration, the MAX14850AEE+T is part of their extensive portfolio of isolation components, offering a reliable solution for systems where signal integrity and isolation are critical for safety and performance.

Key Features and Benefits

  • High Isolation Voltage: This device features a high isolation rating of 600Vrms (minimum) for 60 seconds, which makes it an excellent choice for applications that require stringent voltage isolation capabilities to protect against high voltage transients.
  • Channel Configuration: It includes six isolated channels composed of four unidirectional channels and two bidirectional channels, providing versatility in interfacing between different signal domains.
  • Integrated DC-DC Converter: The MAX14850AEE+T comes with an integrated DC-DC converter, reducing the need for external components and simplifying power supply design.
  • Data Rate: It supports a wide data rate range up to 25Mbps, making it suitable for high-speed communication protocols without compromising signal integrity.
  • Low Power Consumption: The device is designed for low power operation, which is essential for energy-sensitive applications.
  • Wide Temperature Range: It operates over a broad temperature range from -40°C to +125°C, ensuring performance in harsh environments.
  • Robust Packaging: The MAX14850AEE+T is offered in a 16-lead wide-body SOIC package with 8mm of creepage and clearance, meeting safety requirements for board-level insulation.

Applications

The MAX14850AEE+T is ideal for various applications, including:

  • Industrial automation and process control
  • Medical systems requiring electrical isolation
  • Power supply modules
  • Data communication in electrically noisy environments

With its combination of high isolation, multiple channel configurations, and low power consumption, the MAX14850AEE+T from Maxim Integrated is a compelling choice for designers looking to enhance the reliability and safety of their systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9242 $59.5452
13+ $8.1429 $105.8577
20+ $7.8885 $157.7700
27+ $7.6340 $206.1180
34+ $7.3795 $250.9030
46+ $6.6161 $304.3406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess