Maxim Integrated MAX1485EESA+T RS-485/RS-422 Transceiver
The MAX1485EESA+T from Maxim Integrated is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication applications. This integrated circuit is specifically engineered to deliver robust data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, network, and automation systems.
The transceiver operates from a single 5V supply and features a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, thus ensuring error-free data transmission up to 2.5Mbps. The MAX1485EESA+T is designed to drive up to 32 devices on the bus, which makes it suitable for complex network topologies.
With its fail-safe feature, the receiver ensures a logic-high output if the input is open circuit, shorted, or connected to a terminated transmission line with all drivers disabled. This increases the reliability of the system by ensuring that the receiver output is predictable under fault conditions.
The device is available in an 8-pin NSOIC package, which is known for its small footprint and suitability for space-constrained applications. The MAX1485EESA+T is specified for operation from -40°C to +85°C, making it robust enough to withstand harsh industrial environments.
Key features of the MAX1485EESA+T include:
- Half-Duplex RS-485 and RS-422 Communications
- Slew-Rate-Limited for Reduced EMI and Reflections
- Up to 2.5Mbps Data Rate
- Single 5V Supply Operation
- Low-Current Shutdown Mode
- -7V to +12V Common-Mode Input Voltage Range
- Thermal Shutdown Protection
- Current-Limiting for Driver Overload Protection
- Pin-Compatible with the Industry-Standard 75176
Overall, the MAX1485EESA+T transceiver from Maxim Integrated is a reliable and efficient solution for applications requiring high-speed data communication under challenging conditions. Its advanced features and robust design ensure that it can meet the stringent requirements of modern industrial and network applications.