EN
  • EN
  • DE

MAX14900EAGM+TCKT

Part No MAX14900EAGM+TCKT
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 8-IN 8-OUT 10V to 36V 0.5A 48-Pin QFN EP T/R / IC DVR LOW/HIGH SIDE OCTAL QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Type General
Number of Outputs 8
Output Configuration High Side
Interface SPI, Parallel
Voltage - Load 10 V ~ 36 V
Supply Voltage 4.5 V ~ 5.5 V
Current - Output (Maximum) 850mA
Rds On (Typ) 85 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 785376-MAX14900EAGM+TCKT
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14900E
Introduction Date January 30, 2015
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Estimated EOL Date 2035
Ultra Librarian 3D Model Ultra Librarian MAX14900EAGM+TCKT CAD Model

Description

Maxim Integrated MAX14900EAGM+TCKT Industrial Octal High-Speed Digital Output Driver

The MAX14900EAGM+TCKT from Maxim Integrated is a highly integrated octal high-speed digital output driver designed to cater to the demanding needs of industrial automation and control systems. This robust component is capable of driving loads with high efficiency and precision, making it an ideal choice for a wide range of applications including PLCs, distributed control systems, and other industrial I/O modules.

The device features eight high-side switches or push-pull drivers that can be configured either as high-side switches or as push-pull drivers, providing the flexibility needed to control a variety of loads. Each channel is capable of delivering up to 640mA of continuous current, with a maximum voltage supply of 36V, ensuring reliable operation even in the most challenging industrial environments.

One of the standout features of the MAX14900EAGM+TCKT is its high-speed switching capability, which can reach up to 200kHz, making it perfect for high-frequency applications. This speed, combined with integrated diagnostics and protection features, ensures both the safety and the longevity of the device. Built-in features include over-temperature protection, open-wire detection, and short-circuit protection, which safeguard the system against common fault conditions.

The device is offered in a 48-pin TQFN package, ensuring a compact footprint suitable for space-constrained applications. Additionally, it operates over the extended -40°C to +125°C temperature range, which guarantees reliable performance in a wide array of operating conditions.

For engineers and designers looking for a high-performance solution for their digital output needs, the MAX14900EAGM+TCKT provides a mix of speed, power, and reliability. Its integrated diagnostics and protection mechanisms, coupled with its ability to drive a variety of loads, make it a versatile and indispensable component in the field of industrial automation.

With Maxim Integrated's commitment to quality and reliability, the MAX14900EAGM+TCKT is a product that delivers not just in terms of performance but also in durability, ensuring that industrial systems continue to operate seamlessly and efficiently over time.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4098 $68.8196
5+ $28.2340 $141.1700
7+ $27.3516 $191.4612
9+ $26.4691 $238.2219
12+ $25.5867 $307.0404
16+ $22.9406 $367.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 716 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess