EN
  • EN
  • DE

MAX14998ETO+

Part No MAX14998ETO+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC DISPLAY PORT MUX 4CH 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit DPDT
Number of Channels 6
On-State Resistance (Maximum) 7 Ohm (Typ)
Operating Supply Voltage 3.3V
-3db Bandwidth 8.5GHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 42-WFQFN Exposed Pad
Manufacturer Package 42-TQFN-EP (3.5x9)
Win Source Part Number 701509-MAX14998ETO+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14998
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX14998ETO+ CAD Model

Description

Maxim Integrated MAX14998ETO+ High-Speed, Dual 2:1 Multiplexer

The Maxim Integrated MAX14998ETO+ is a high-performance, dual 2:1 multiplexer designed for precision signal routing in complex electronic systems. This versatile component is ideal for applications requiring high-speed data switching, such as USB 3.0/3.1, DisplayPort, HDMI, and PCI Express interfaces. Its exceptional signal integrity and low on-resistance make it a perfect choice for designers looking to maintain signal quality while switching between high-speed differential pairs.

Key Features

  • High-Speed Performance: Engineered to handle data rates up to 10.3125Gbps, the MAX14998ETO+ is optimized for the latest high-speed serial interfaces.
  • Dual 2:1 Multiplexer: The device includes two independent 2:1 multiplexer channels, allowing for flexible signal routing in a compact package.
  • Low On-Resistance: Features a low on-resistance of typically 6Ω (max), which helps to preserve signal integrity and reduce insertion loss.
  • Wide Bandwidth: Offers a wide -3dB bandwidth greater than 11.5GHz, ensuring minimal signal degradation during switching.
  • Power Efficiency: With a single supply operation of +3.0V to +3.6V, the device is designed for low power consumption, making it suitable for power-sensitive applications.
  • ESD Protection: Integrated ESD protection circuitry guards the device against electrostatic discharge events, enhancing system reliability.

Applications

  • USB 3.0/3.1 Switching
  • DisplayPort and HDMI Multiplexing
  • PCI Express Lane Switching
  • High-Speed Signal Routing
  • Consumer Electronics
  • Data Communication Equipment

The MAX14998ETO+ comes in a compact 42-TQFN-EP package, making it suitable for space-constrained applications. Its operational temperature range of -40°C to +85°C allows for deployment in a variety of environments. Maxim Integrated's commitment to quality ensures that the MAX14998ETO+ meets the rigorous demands of modern electronic systems, providing a reliable and efficient solution for high-speed signal switching.

Whether you are designing state-of-the-art consumer electronics or high-performance data communication systems, the Maxim Integrated MAX14998ETO+ offers the speed, reliability, and performance needed to deliver an optimal user experience.

You May Also Be Interested in

Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7665 $52.5635
45+ $2.2700 $102.1500
69+ $2.1991 $151.7379
94+ $2.1281 $200.0414
122+ $2.0572 $250.9784
163+ $1.8444 $300.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,036 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess