EN
  • EN
  • DE

MAX15007AATT+T

Part No MAX15007AATT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 50MA 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Packaging Reel
Regulator Topology Positive Fixed
Voltage - Output 3.3V
Current - Output 50mA
Number of Regulators 1
Voltage - Input 4 V ~ 40 V
Current - Limit (Min) 80mA
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 6-WDFN Exposed Pad
Manufacturer Device Package 6-TDFN-EP (3x3)
Catalog 3.1V to 3.3V
Win Source Part Number 073306-MAX15007AATT+T
Ultra Librarian 3D Model Ultra Librarian MAX15007AATT+T CAD Model

Description

Maxim Integrated's MAX15007AATT+T: High-Efficiency, Low-Quiescent-Current Linear Regulator

The MAX15007AATT+T is a state-of-the-art linear regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance component is engineered to deliver optimal efficiency and reliability for a wide range of applications that require low quiescent current and high voltage accuracy. The MAX15007AATT+T is a perfect choice for automotive, industrial, and telecommunications sectors where power efficiency and stability are critical.

At the heart of the MAX15007AATT+T is an advanced linear regulator capable of supplying up to 50mA of output current. The device operates over a wide input voltage range of 4V to 40V, making it highly versatile for various operating conditions. One of the standout features of this linear regulator is its impressively low quiescent current of just 4µA (typical), which is particularly beneficial for battery-powered and energy-sensitive systems that demand minimal power consumption during idle states.

The MAX15007AATT+T also boasts excellent load and line regulation characteristics, ensuring a stable output voltage even under fluctuating load conditions and varying input voltages. This stability is crucial for sensitive electronic components that require a constant power supply for optimal performance. Additionally, the device offers thermal-shutdown protection and short-circuit protection, enhancing the overall safety and longevity of the systems it powers.

Designed with practicality in mind, the MAX15007AATT+T comes in a compact, 6-pin TDFN package with an exposed pad, ensuring efficient heat dissipation and a small footprint on the PCB. This makes it an ideal solution for space-constrained applications. The regulator is also fully automotive qualified, adhering to the stringent requirements of the AEC-Q100 standard, which guarantees reliability under harsh automotive environments.

Whether it's for powering microcontrollers, sensors, or other critical circuitry, the MAX15007AATT+T from Maxim Integrated stands out as a robust, high-quality power management solution that combines low power consumption with high voltage precision and protection features, making it an excellent choice for designers seeking performance and durability.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0792 $58.5048
46+ $2.5260 $116.1960
71+ $2.4474 $173.7654
98+ $2.3678 $232.0444
127+ $2.2892 $290.7284
169+ $2.0524 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess