EN
  • EN
  • DE

MAX15007BASA+

Part No MAX15007BASA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.05A Automotive 8-Pin SOIC EP / IC REG LDO 5V 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 5V
Voltage Dropout (Maximum) 0.525V @ 50mA
Output Current 50mA
Operating Supply Current 18μA ~ 150μA
PSRR 66dB (100Hz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 785384-MAX15007BASA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15007
Introduction Date October 01, 2006
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX15007BASA+ CAD Model

Description

Maxim Integrated's MAX15007BASA+: High-Precision, Low-Dropout Linear Regulator

The MAX15007BASA+ is a state-of-the-art linear voltage regulator designed by Maxim Integrated to deliver high accuracy and low dropout performance. This component is particularly well-suited for automotive, industrial, and high-reliability applications where voltage regulation with minimal power loss is crucial. The MAX15007BASA+ is engineered to maintain stable operation even in harsh environments, making it a trusted choice for designers who require reliable power management solutions.

With its ability to source up to 50mA of output current, the MAX15007BASA+ can easily power sensitive electronic devices. Its low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal, thus conserving battery life and reducing heat generation. The device operates over a wide input voltage range from 4V to 40V, providing versatility across various applications.

The MAX15007BASA+ boasts an impressive accuracy of ±2% over the entire temperature range, load, and line variations, which is essential for systems that demand precise voltage levels. The device's integrated thermal shutdown and short-circuit protection features safeguard the regulator and the downstream components from potential damage due to overheating or fault conditions.

This linear regulator offers additional flexibility through its enable input, which allows for on/off control, making it an energy-efficient choice for battery-powered devices. The MAX15007BASA+ is also available in a small 8-pin SO package, which is ideal for space-constrained applications.

Key features of the MAX15007BASA+ include:

  • Low dropout voltage for efficient operation
  • High output accuracy of ±2%
  • Wide input voltage range from 4V to 40V
  • Thermal shutdown and short-circuit protection
  • Enable input for power-saving on/off control
  • Compact 8-pin SO package

Overall, the MAX15007BASA+ by Maxim Integrated is a robust and precise voltage regulator that meets the stringent requirements of modern electronic systems. Its combination of high accuracy, low power consumption, and protective features makes it an excellent choice for designers looking to enhance the reliability and efficiency of their power management designs.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8314 $54.6512
18+ $5.6053 $100.8954
28+ $5.4301 $152.0428
39+ $5.2550 $204.9450
50+ $5.0798 $253.9900
66+ $4.5543 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess