The MAX15021ATI/V+T from Maxim Integrated is a high-performance, dual-output, step-down DC-DC converter designed to deliver exceptional efficiency and flexibility for a wide range of power management applications. This advanced power solution is ideal for distributed power systems, portable devices, and other electronics requiring efficient voltage regulation.
Key Features:
- Integrated Power Switches: Comes with high-side and low-side MOSFETs, reducing external component count and simplifying design.
- Wide Input Voltage Range: Operates over a broad input voltage range from 4.5V to 28V, accommodating a variety of power sources.
- Dual-Output Channels: Provides two independently regulated output voltages, which can be set from 0.6V to 90% of the input voltage, allowing for versatile power solutions.
- High Efficiency: Features up to 95% efficiency, minimizing power loss and heat generation, thus enhancing system reliability.
- Adjustable Switching Frequency: Offers an adjustable switching frequency from 300kHz to 2.2MHz, enabling optimization for efficiency or size.
- Thermal Management: Equipped with over-temperature protection to safeguard the device under extreme operating conditions.
- Compact Package: Housed in a compact 28-pin TQFN package, making it suitable for space-constrained applications.
Applications:
- Telecommunications
- Networking Equipment
- Industrial Systems
- Battery-Powered Devices
- Point of Load Applications
The MAX15021ATI/V+T is engineered for precision and durability, featuring cycle-by-cycle current limit, soft-start capability, and input under-voltage lockout. These protections ensure stable operation across various load conditions and enhance the longevity of the end application. With its robust design and comprehensive feature set, the MAX15021ATI/V+T stands as a versatile and reliable choice for designers looking to optimize their power management systems.