EN
  • EN
  • DE

TPS568215RNNR

Part No TPS568215RNNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/FIX 8A 18VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 18-VFQFN
Case / Package 18-VQFN-HR (3.5x3.5)
Family Name TPS568215
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47294-2, 296-47294-1, 296-47294-6, TPS568215RNNR-ND
Quantity per package 3000
Ultra Librarian 3D Model Ultra Librarian TPS568215RNNR CAD Model

Description

The TPS568215RNNR is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to a wide array of power management requirements in modern electronics. This compact, high-efficiency, synchronous step-down converter is part of TI's extensive portfolio of voltage regulator devices, offering an optimal solution for systems requiring a low-voltage power supply with high performance.

With an input voltage range of 4.5V to 17V, the TPS568215RNNR is versatile enough to operate from a variety of power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, and regulated power rails. Its ability to provide a continuous output current of up to 8A makes it an excellent choice for powering FPGAs, DSPs, microprocessors, and other digital ICs that demand a substantial amount of current.

The device features a fixed switching frequency that is user-selectable, ranging from 400kHz to 1.2MHz, which allows designers to balance efficiency with external component size. The TPS568215RNNR also boasts an impressive array of protective features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the longevity and reliability of both the regulator and the system it powers.

Efficiency is a key attribute of the TPS568215RNNR, with its Eco-mode™ operation enabling light-load efficiency and reduced power consumption when the system is idling or operating under light conditions. This feature is particularly important for battery-powered applications where extending operational life is critical.

The TPS568215RNNR comes in a 16-pin VQFN (RNN) package, which is designed to minimize the footprint on the PCB and is well-suited for space-constrained applications. The compact form factor, combined with its exceptional thermal performance, makes it an ideal choice for compact and high-density designs.

Overall, the TPS568215RNNR by Texas Instruments represents a robust, efficient, and flexible solution for a wide range of power management applications, offering designers a high-performance option that doesn't compromise on space or energy efficiency.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0452 $52.2600
120+ $0.8576 $102.9120
185+ $0.8308 $153.6980
250+ $0.8040 $201.0000
325+ $0.7772 $252.5900
435+ $0.6968 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess