EN
  • EN
  • DE

MAX15024AATB+

Part No MAX15024AATB+
Manufacturer Maxim Integrated
Description Single/Dual, 16ns, High Sink/source Current Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212201-MAX15024AATB+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15024AATB+ CAD Model

Description

Maxim Integrated MAX15024AATB+ Overview

The MAX15024AATB+ is a high-performance, single-output, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a continuous output current of up to 2A with a high accuracy output voltage. This compact and efficient power management solution is ideal for a wide range of applications including networking, industrial, and portable electronics that require a stable and reliable power supply.

Key Features

  • High Output Accuracy: The MAX15024AATB+ provides a precise output voltage with a tight accuracy, ensuring stable operation for sensitive electronic components.
  • Low Dropout Voltage: With its low dropout performance, this LDO can maintain regulation with minimal difference between the input and output voltages, which is beneficial for battery-operated devices.
  • High Output Current: Capable of delivering up to 2A of continuous output current, this regulator can power a wide range of high-current applications.
  • Thermal Protection: Integrated thermal shutdown protects the device from overheating, enhancing system reliability and longevity.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power sources and fluctuating supply conditions.
  • Stable with Ceramic Capacitors: The MAX15024AATB+ is stable with low-ESR ceramic output capacitors, which reduces the amount of required external components and board space.

Applications

  • Networking Equipment
  • Industrial Systems
  • Portable/Battery-Powered Electronics
  • Point-of-Load Applications
  • Telecommunications Infrastructure

With its robust feature set and Maxim Integrated's reputation for quality, the MAX15024AATB+ is a versatile power solution that meets the stringent requirements of today's advanced electronic systems. Its compact form factor, combined with its high performance and ease of integration, make it an excellent choice for designers looking to optimize their power management strategy.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7813 $50.0634
44+ $2.2821 $100.4124
68+ $2.2107 $150.3276
94+ $2.1394 $201.1036
121+ $2.0681 $250.2401
162+ $1.8542 $300.3804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,279 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess