EN
  • EN
  • DE

MAX1502TETJ+T

Part No MAX1502TETJ+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208326-MAX1502TETJ+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1502TETJ+T CAD Model

Description

The MAX1502TETJ+T from Maxim Integrated is a highly integrated battery charger IC designed for charging single-cell lithium-ion (Li+) batteries. This advanced IC is tailored for portable applications and comes in a compact, lead-free, 32-pin TQFN package with a thermal pad for enhanced heat dissipation. Its small footprint makes it an ideal choice for space-constrained applications.

Key Features

  • Precision Charging: The MAX1502TETJ+T offers a high level of precision with an accuracy of ±0.75% for the end-of-charge voltage, ensuring the battery is charged optimally for extended life and performance.
  • Programmable Charge Current: The charge current can be programmed up to 2A, allowing for rapid charging of the battery when needed.
  • Temperature Monitoring: Integrated temperature monitoring suspends charging if the battery temperature is outside a specified range, protecting the battery from damage due to over-temperature conditions.
  • Smart Battery Support: This IC supports Smart Battery specifications, enabling communication with smart batteries and providing a higher level of control and monitoring.
  • Charge Safety Timer: A safety timer is included to terminate charging if the battery does not reach the full charge state within a programmed time, enhancing safety and preventing overcharging.
  • Thermal Regulation: The device prevents overheating by reducing charge current under high temperature conditions.

Applications

The MAX1502TETJ+T is versatile and can be used in a variety of applications where efficient charging of lithium-ion batteries is essential. This includes handheld devices, portable media players, digital cameras, and other USB-powered gadgets.

Additional Information

Maxim Integrated's commitment to quality ensures that the MAX1502TETJ+T meets the high standards required for reliable and safe battery charging solutions. For detailed technical specifications, application circuits, and additional information, refer to the manufacturer's datasheet and application notes.

You May Also Be Interested in

ESMT
Lowest to $1.0845
Coilcraft
Lowest to $1.5451
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Atmel
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
EliteMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess