EN
  • EN
  • DE

MAX1502WETJ-T

Part No MAX1502WETJ-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208331-MAX1502WETJ-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1502WETJ-T CAD Model

Description

The MAX1502WETJ-T from Maxim Integrated is a highly integrated battery charger IC designed for charging single-cell lithium-ion (Li+) batteries. This advanced power management integrated circuit (PMIC) offers a compact and efficient solution for portable devices such as smartphones, tablets, digital cameras, and other USB-powered handheld electronics.

With its sophisticated charge management features, the MAX1502WETJ-T ensures safe and efficient charging, maximizing battery life and performance. The IC incorporates a precise voltage regulation system, which controls the charge voltage with an accuracy of ±0.75%, contributing to the longevity of the battery.

The device operates over a wide input voltage range and can handle input voltages up to 28V, making it adaptable to various power sources while providing overvoltage protection to safeguard the battery and the charging system. The MAX1502WETJ-T also features an automatic power-down when the input voltage is removed, reducing power consumption and extending battery life when not in use.

One of the key benefits of the MAX1502WETJ-T is its programmable charge current, which allows users to set the optimal current for their specific battery type and application, enhancing flexibility and efficiency. Additionally, the IC supports prequalification charging, where it can precondition deeply discharged batteries before applying the full charge current, which is essential for maintaining battery health.

The MAX1502WETJ-T includes various safety features such as thermal regulation, which prevents overheating during the charging process, and a timer to terminate the charge cycle, preventing overcharging. The IC also provides status indications through its charge status outputs, allowing for easy monitoring of the charging process.

Available in a compact, thermally efficient TQFN package, the Maxim Integrated MAX1502WETJ-T is an ideal choice for designers looking for a reliable and space-saving battery charging solution that does not compromise on performance or safety.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Agere Systems
Need more? Email Us
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $3.4246
Coilcraft
Lowest to $1.5451
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess