EN
  • EN
  • DE

MAX15032ATA

Part No MAX15032ATA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701552-MAX15032ATA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15032ATA CAD Model

Description

Maxim Integrated MAX15032ATA Voltage Regulator

The MAX15032ATA is a high-performance, low-noise, high-voltage linear regulator from Maxim Integrated, designed to deliver a continuous fixed output voltage for a wide range of applications. This compact and efficient component is ideal for space-constrained environments where a stable and reliable power supply is crucial. The MAX15032ATA is particularly well-suited for use in industrial, medical, and communication systems that require a low-noise power source.

Featuring an input voltage range from 4.5V to 76V, the MAX15032ATA can withstand challenging power environments, including those with high surge voltages, making it a robust choice for sensitive electronic equipment. The device provides an output voltage of 3.3V, which is a common requirement for digital circuits, and it is capable of supplying up to 50mA of output current, which is sufficient for a variety of low-power applications.

The MAX15032ATA incorporates several protective features to ensure the stability and longevity of both the regulator and the connected load. These include thermal shutdown, short-circuit protection, and reverse-battery protection. The thermal shutdown feature safeguards the device from overheating, while the short-circuit protection ensures that the regulator does not get damaged in the event of an output short. The reverse-battery protection prevents damage if the input supply is inadvertently connected in reverse polarity.

One of the standout features of the MAX15032ATA is its low dropout voltage, which allows for efficient operation even when the input-to-output voltage differential is minimal. Additionally, the device boasts a low quiescent current, which is beneficial for battery-powered applications where power conservation is essential.

The MAX15032ATA is offered in a compact 8-pin TDFN package with an exposed pad for enhanced thermal performance, ensuring that the device operates within its specified temperature range even under full-load conditions. This package is not only space-saving but also provides a reliable thermal path for heat dissipation.

Overall, the Maxim Integrated MAX15032ATA is a versatile and reliable voltage regulator that offers the performance and features required by modern electronic systems, ensuring stable operation and long-term reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4539 $51.6312
19+ $5.2955 $100.6145
30+ $5.1300 $153.9000
41+ $4.9645 $203.5445
53+ $4.7990 $254.3470
70+ $4.3026 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,254 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess