EN
  • EN
  • DE

MAX15046BAEE+

Part No MAX15046BAEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 40 V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Maximum) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 16-QSOP-EP
Win Source Part Number 785393-MAX15046BAEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15046BAEE+ CAD Model

Description

The MAX15046BAEE+ is a high-performance, low-quiescent-current, dual-output linear regulator from Maxim Integrated. This device is designed to deliver up to 150mA of output current while maintaining a low 75µA (typical) no-load supply current, making it an excellent choice for battery-powered and energy-sensitive applications.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage that is factory set, ensuring precise voltage regulation for sensitive electronic components.
  • High Efficiency: With its low quiescent current, the MAX15046BAEE+ ensures efficient use of power, which is crucial for extending battery life in portable devices.
  • Dual Outputs: This device is capable of powering two separate circuits or components simultaneously, providing design flexibility and reducing the need for additional regulators.
  • Thermal Protection: The MAX15046BAEE+ includes thermal shutdown protection, safeguarding the device and connected components from damage due to overheating.
  • Wide Operating Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments and demanding applications.

Applications

The versatility of the MAX15046BAEE+ allows it to be used in a wide array of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Wireless Handsets and Communication Devices
  • Power Supply for DSPs, Microcontrollers, and FPGAs
  • Consumer Electronics

Technical Specifications

Parameter Value
Output Current Up to 150mA
No-Load Supply Current 75µA (typical)
Operating Temperature Range -40°C to +125°C
Package 16-SSOP

The MAX15046BAEE+ represents Maxim Integrated's commitment to providing power management solutions that combine performance, efficiency, and reliability, suitable for a diverse range of electronic applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2511 $50.0088
20+ $5.1291 $102.5820
31+ $4.9688 $154.0328
42+ $4.8085 $201.9570
54+ $4.6483 $251.0082
72+ $4.1674 $300.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess