EN
  • EN
  • DE

MAX1504YETL+T

Part No MAX1504YETL+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208340-MAX1504YETL+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1504YETL+T CAD Model

Description

Maxim Integrated's MAX1504YETL+T: A High-Efficiency Power Management Solution

The MAX1504YETL+T, from the renowned manufacturer Maxim Integrated, is an advanced power management integrated circuit (PMIC) designed to deliver high-efficiency power conversion for a variety of applications. This versatile chip is an ideal solution for portable devices, where extended battery life and compact design are of paramount importance.

At the heart of the MAX1504YETL+T lies a synchronous step-down DC-DC converter that operates at a high switching frequency, enabling the use of small, low-profile inductors and capacitors. This results in a power supply design that is both space-saving and efficient, making it perfect for space-constrained applications such as smartphones, tablets, and wearable technology.

The device supports a wide input voltage range, accommodating various battery chemistries and configurations. It also provides a fixed output voltage that is factory preset, ensuring a stable and reliable power supply for sensitive electronic components. The MAX1504YETL+T boasts excellent transient response and load regulation characteristics, which help maintain consistent performance even under fluctuating load conditions.

Safety features are integral to the MAX1504YETL+T, with built-in over-temperature and over-current protection mechanisms that safeguard the device and the system it powers. This not only enhances the reliability of the end product but also extends its operational lifespan.

The PMIC is available in a compact, lead-free, 6-pin TDFN package, which is conducive to modern, environmentally-friendly manufacturing processes. The MAX1504YETL+T also supports a wide temperature range, making it suitable for applications that may be exposed to extreme environmental conditions.

In summary, Maxim Integrated's MAX1504YETL+T is a high-performance, efficient, and reliable power management solution that is designed to meet the needs of today's compact and power-sensitive electronic devices. Its advanced features and robust protection mechanisms make it a top choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
Coilcraft
Lowest to $1.5451
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $3.7539
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $3.4246
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $1.0845

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess