EN
  • EN
  • DE

MAX15058EWL+T

Part No MAX15058EWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Current Mode PWM Controller 0.5V to 5.17V 3A 850kHz to 1150kHz 9-Pin WLP T/R / IC REG BUCK ADJ 3A SYNC 9WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.17V
Output Current 3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting SMD
Package 9-WFBGA, WLBGA
Manufacturer Package 9-WLP (1.5x1.5)
Win Source Part Number 785394-MAX15058EWL+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15058
Introduction Date December 01, 2010
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX15058EWL+T CAD Model

Description

Introducing the MAX15058EWL+T from Maxim Integrated

The MAX15058EWL+T is a cutting-edge, low-dropout linear regulator (LDO) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance component is engineered to deliver a stable and reliable power supply, making it an ideal choice for space-constrained applications that require a compact, efficient power management solution.

Key Features

  • Wide Input Voltage Range: The MAX15058EWL+T operates over an expansive input voltage range of 2.5V to 5.5V, accommodating a variety of power sources and ensuring versatility in different system designs.
  • High Output Accuracy: With an output voltage accuracy of ±2%, this LDO ensures precise voltage regulation, which is critical for sensitive electronic components and systems.
  • Low Quiescent Current: The device boasts an ultra-low quiescent current of just 16µA, making it exceptionally power-efficient and ideal for battery-powered applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating, enhancing the reliability and longevity of both the LDO and the overall system.
  • Small Package Size: The MAX15058EWL+T comes in a tiny, 6-bump WLP (Wafer-Level Package) with a 1.5mm x 1.0mm footprint, allowing for high-density board layouts and saving valuable board space.

Applications

With its robust feature set, the MAX15058EWL+T is perfectly suited for a wide range of applications, including but not limited to:

  • Portable and battery-operated devices
  • Wireless headsets and earbuds
  • Wearable electronics
  • Smart cards and RFID systems
  • Medical devices and healthcare products

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX15058EWL+T is no exception, having undergone rigorous testing to ensure it performs to specifications under a range of conditions. Its robust design and protective features make it a reliable choice for designers looking to enhance the performance and longevity of their electronic systems.

Whether you're developing the next generation of portable gadgets or working on sophisticated medical technology, the MAX15058EWL+T from Maxim Integrated provides the power management solution you need to ensure stable and efficient operation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess