EN
  • EN
  • DE

MAX150BEWP-T

Part No MAX150BEWP-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT W/REF T/H 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 500k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 073312-MAX150BEWP-T
Ultra Librarian 3D Model Ultra Librarian MAX150BEWP-T CAD Model

Description

Introducing the MAX150BEWP-T from Maxim Integrated

Maxim Integrated presents the MAX150BEWP-T, a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that is designed to deliver precision and efficiency for a wide range of applications. This ADC is an ideal solution for systems requiring high-speed data acquisition, such as industrial control systems, medical instruments, and portable devices.

The MAX150BEWP-T offers a sampling rate of up to 1.25Msps (mega samples per second), providing the speed necessary for capturing fast transient signals. It boasts a ±1 LSB Differential Nonlinearity (DNL) and ±1 LSB Integral Nonlinearity (INL), ensuring accurate and consistent conversion results. With its single +5V supply voltage, it simplifies power management in mixed-voltage systems.

One of the key features of the MAX150BEWP-T is its power-saving design. It operates with a low power consumption of just 11.5mW at the full sampling rate, making it an excellent choice for battery-powered and energy-conscious applications. Moreover, its power-down mode reduces the power consumption to a mere 10µW, further extending battery life when the device is not in active use.

The device comes in a 20-pin SOIC-W package, which is suitable for surface-mount technology (SMT) and fits well on compact circuit boards. The MAX150BEWP-T also includes a track/hold function and an internal 4.096V reference, which simplifies design and reduces external component requirements. This ADC supports a wide analog input range, accepting both differential and single-ended inputs, which adds to its flexibility in system integration.

For digital interface, the MAX150BEWP-T features a 3-wire serial interface that is SPI/QSPI/MICROWIRE compatible, allowing for easy connection with most microcontrollers and digital systems. Additionally, the device is specified for operation over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in challenging environmental conditions.

In summary, the MAX150BEWP-T from Maxim Integrated is a robust and versatile ADC that combines speed, precision, and low-power operation. Its comprehensive features and straightforward integration make it a top choice for professionals looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3054 $69.2216
9+ $14.1996 $127.7964
13+ $13.7561 $178.8293
18+ $13.3114 $239.6052
23+ $12.8679 $295.9617
31+ $11.5373 $357.6563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess