EN
  • EN
  • DE

MAX15101EWL+T

Part No MAX15101EWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 15WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 5.2V
Maximum Dropout Voltage 0.1V at 1A
Current - Output 1A
Current - Quiescent (Iq) 3.5mA
PSRR 40dB (100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 15-WFBGA, WLBGA
Supplier Device Package 15-WLP (1.58x2.66)
Part Number Series MAX15101
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804070-MAX15101EWL+T
Ultra Librarian 3D Model Ultra Librarian MAX15101EWL+T CAD Model

Description

Product Overview: MAX15101EWL+T from Maxim Integrated

The MAX15101EWL+T is a high-efficiency, low-quiescent-current, synchronous step-down DC-DC converter from the renowned manufacturer Maxim Integrated. Designed to deliver up to 300mA of output current, this advanced power solution is ideal for space-constrained applications that require a compact, efficient, and reliable power source.

Key Features

  • Output Current: Capable of providing up to 300mA of continuous output current, making it suitable for a wide range of low-power applications.
  • Input Voltage Range: Operates over a wide input voltage range from 2.7V to 5.5V, accommodating various battery technologies and bus voltages.
  • High Efficiency: Features a high-efficiency synchronous buck topology that minimizes power loss and maximizes battery life.
  • Low Quiescent Current: Ultra-low quiescent current of only 18µA (typical) under no-load conditions, which is critical for battery-powered devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing versatility for different design requirements.
  • Frequency Synchronization: Offers a frequency synchronization input to reduce RF interference in noise-sensitive applications.
  • Thermal Protection: Built-in thermal overload protection ensures the device operates within safe temperature ranges.
  • Compact Package: Available in a tiny, 6-pin WLP (1.5mm x 1.0mm) package, ideal for portable and wearable technology.

Applications

The MAX15101EWL+T is an excellent choice for a variety of applications that demand high efficiency and low quiescent current, including:

  • Portable and battery-powered devices
  • Wearable electronics
  • Wireless sensors and IoT devices
  • Smartphones and tablets
  • Medical devices
  • Power management for microcontrollers and low-power ICs

Conclusion

Maxim Integrated's MAX15101EWL+T is a versatile and efficient power management solution that addresses the needs of modern electronic devices. Its low quiescent current, adjustable output voltage, and compact form factor make it an excellent choice for designers looking to maximize battery life while minimizing space in their applications.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7099 $53.6792
19+ $5.5055 $104.6045
29+ $5.3335 $154.6715
39+ $5.1614 $201.2946
51+ $4.9894 $254.4594
68+ $4.4733 $304.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess