EN
  • EN
  • DE

MAX152EWP+

Part No MAX152EWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 1UA PWR-DWN 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±3 V to 3.6 V
Digital Supply Voltage ±3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 1066269-MAX152EWP+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX152EWP+ CAD Model

Description

The MAX152EWP+ is a high-performance, low-power, 8-channel, serial 12-bit data acquisition system (DAS) from Maxim Integrated, designed to provide precision analog-to-digital conversion in a compact package. This device integrates a high-speed, 12-bit analog-to-digital converter (ADC) with a successive-approximation architecture, ensuring both speed and accuracy for applications requiring reliable data acquisition.

With its wide analog input range and low power consumption, the MAX152EWP+ is ideal for portable and battery-powered applications. It operates from a single +5V supply and contains an internal +2.5V reference, though it can also accommodate an external reference to provide flexibility in various system designs. The device features an 8:1 analog multiplexer, allowing multiple signal inputs, which makes it suitable for multi-channel data logging systems, industrial process control, and medical instrumentation.

The MAX152EWP+ boasts a robust serial interface compatible with SPI, QSPI, and MICROWIRE protocols, making it easy to interface with a wide range of microcontrollers and digital systems. Its serial interface also helps in reducing the number of wires needed for communication, which simplifies PCB layout and reduces system complexity.

Key features of the MAX152EWP+ include:

  • 12-bit resolution with no missing codes
  • 8-channel single-ended inputs or 4-channel differential inputs
  • Internal 2.5V reference (external reference can be used)
  • Single +5V supply operation
  • Low power consumption
  • High-speed serial interface (SPI/QSPI/MICROWIRE)

The MAX152EWP+ is available in a 20-pin, wide SO package, ensuring it can be integrated into space-constrained applications while providing excellent thermal performance. For designers and engineers looking for a reliable and efficient data acquisition solution, the MAX152EWP+ from Maxim Integrated offers a blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess