EN
  • EN
  • DE

MAX15301ETJ+T

Part No MAX15301ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 14 V
Frequency - Switching 300kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces PMBus
Control Features Current Limit, Enable, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 701597-MAX15301ETJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX15301
Introduction Date November 01, 2011
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX15301ETJ+T CAD Model

Description

Maxim Integrated's MAX15301ETJ+T: Advanced Power Management IC

The MAX15301ETJ+T from Maxim Integrated is a sophisticated power management integrated circuit designed to provide precise control and monitoring for a wide range of power supply applications. This versatile component is ideal for use in servers, storage systems, telecommunications equipment, and other complex electronic systems requiring efficient and reliable power management solutions.

At the heart of the MAX15301ETJ+T is Maxim's patented InTune™ brand auto-tuning compensation algorithm, which simplifies the process of power supply design by automatically compensating for variations in external components, input voltage, and load conditions. This feature ensures optimal performance and stability across a variety of conditions without the need for manual tuning, saving valuable time and resources during the design and implementation phases.

The device operates over a wide input voltage range and offers a highly accurate output voltage regulation, thanks to its integrated high-resolution DACs (Digital-to-Analog Converters). The MAX15301ETJ+T also includes a PMBus™-compliant serial interface, allowing for extensive programmability and real-time system monitoring. This digital interface enables system designers to adjust output voltage, over-current protection levels, and other parameters, as well as to monitor parameters such as output voltage, current, and device temperature.

For enhanced reliability, the MAX15301ETJ+T incorporates a variety of protection features including over-voltage, under-voltage, over-current, and over-temperature protection. These safeguard mechanisms help to prevent damage to the IC and the system it is managing, contributing to prolonged system life and reduced downtime.

The device is packaged in a compact 32-pin TQFN (5mm x 5mm) with an exposed pad for improved thermal performance, making it suitable for space-constrained applications. The MAX15301ETJ+T is also RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

With its advanced features and comprehensive capabilities, the MAX15301ETJ+T from Maxim Integrated stands out as an exceptional choice for designers looking to implement a robust, high-performance power management system in their next project.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1596 $63.4788
7+ $17.3620 $121.5340
11+ $16.8191 $185.0101
15+ $16.2763 $244.1445
19+ $15.7346 $298.9574
25+ $14.1060 $352.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess