EN
  • EN
  • DE

SC20WSD-16GB-UNN

Part No SC20WSD-16GB-UNN
Manufacturer Quectel
Catalog OEM Parts ( S )
Description Multi-mode Smart LTE Module with Wi-Fi and Bluetooth 1.4MHz/3MHz/5MHz/10MHz/15MHz/20MHz 3.5V to 4.2V Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011308-SC20WSD-16GB-UNN
Categories OEM Parts( S )
Manufacturer Quectel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC20WSD-16GB-UNN CAD Model

Description

The SC20WSD-16GB-UNN is a smart module manufactured by Quectel. It is a high-performance, multi-mode smart LTE Cat 4 module with Android operating system, designed for a wide range of IoT and M2M applications. This module integrates wireless communication capabilities with processing power, making it ideal for applications requiring data connectivity and application execution.

Applications:

  • Smart POS Terminals
  • Smart Home Devices
  • Industrial Automation
  • Telematics
  • Digital Signage

Features:

  • LTE Cat 4 Connectivity
  • Android Operating System
  • Qualcomm Snapdragon Processor
  • Integrated Wi-Fi and Bluetooth
  • GNSS (GPS, GLONASS, BeiDou, Galileo)
  • Multiple Interfaces (USB, UART, I2C, SPI)
  • 16GB Flash Memory

Benefits:

  • High-Speed Data Connectivity
  • Application Development Flexibility
  • Powerful Processing Capabilities
  • Versatile Wireless Communication
  • Accurate Positioning
  • Easy Integration
  • Ample Storage Capacity

Additional Details:

The SC20WSD-16GB-UNN is based on the Qualcomm Snapdragon processor, providing high processing power for demanding applications. The integrated LTE Cat 4 connectivity enables high-speed data communication over cellular networks. The Android operating system allows for easy application development and deployment. The integrated Wi-Fi and Bluetooth provide versatile wireless communication options. The GNSS receiver enables accurate positioning in various environments. The multiple interfaces allow for easy integration with external devices and sensors. The 16GB flash memory provides ample storage capacity for applications and data. The smart module is designed to operate over a wide temperature range, ensuring reliable operation in harsh environments. It is also compliant with industry standards for wireless communication modules, ensuring compatibility and performance. The SC20WSD-16GB-UNN is commonly used in smart POS terminals, smart home devices, and industrial automation applications.

You May Also Be Interested in

Infineon Technologies
Platform & Personal Sec
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Lowest to $46.9219
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $198.0000 $198.0000
2+ $191.4001 $382.8002
3+ $171.6000 $514.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention