EN
  • EN
  • DE

MAX1530ETJ

Part No MAX1530ETJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description POWER-SUPPLY CONTROLLER FOR LCD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, TFT LCD
Voltage - Input 4.5V ~ 28V
Number of Outputs 5
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Standard Package 145 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 629532-MAX1530ETJ
Ultra Librarian 3D Model Ultra Librarian MAX1530ETJ CAD Model

Description

Maxim Integrated's MAX1530ETJ High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1530ETJ from Maxim Integrated is a state-of-the-art power management IC designed specifically for the demanding needs of notebook computers. This advanced controller provides a highly efficient, quad-output power supply solution that is capable of driving both the CPU core and the system's auxiliary supplies.

At the heart of the MAX1530ETJ is a synchronous-buck regulator topology that ensures peak efficiency and excellent thermal performance, making it ideal for the compact and heat-sensitive confines of a notebook chassis. With its integrated high-side and low-side MOSFET drivers, the device can deliver fast transient response, which is crucial for maintaining stable voltages during sudden changes in load, such as those experienced during CPU-intensive tasks.

The MAX1530ETJ features a programmable switching frequency that can be adjusted up to 1MHz, allowing for the use of smaller, space-saving inductors and capacitors. This flexibility is a boon for designers looking to optimize their power supply designs for space-constrained applications.

Furthermore, the device boasts a comprehensive suite of protection features to ensure the longevity and reliability of the notebook's power supply system. These include overvoltage protection, undervoltage protection, and thermal shutdown. Additionally, the MAX1530ETJ offers a power-good output and soft-start capability, which helps to prevent inrush current-related issues at startup.

Designed for versatility, the MAX1530ETJ can accommodate a wide input voltage range, making it suitable for various battery chemistries and configurations. Its quad-output capability ensures that it can power multiple rails within the system, including the core voltage, memory, graphics, and other system voltages.

Encased in a compact, 32-pin thin QFN package, the MAX1530ETJ promises a minimal footprint on the motherboard, freeing up valuable space for other critical components. With its combination of high efficiency, programmable features, and robust protection mechanisms, the MAX1530ETJ stands out as a premier choice for powering the next generation of notebook computers.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess