EN
  • EN
  • DE

MAX1531ETJ+

Part No MAX1531ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Controller 4.5V to 28V 32-Pin TQFN EP / IC REG CTRLR BUCK 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Controller, TFT LCD
Voltage - Input 4.5 V ~ 28 V
Number of Outputs 6
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 785403-MAX1531ETJ+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1531
Introduction Date May 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX1531ETJ+ CAD Model

Description

Maxim Integrated's MAX1531ETJ+ High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1531ETJ+ from Maxim Integrated is a sophisticated power-management IC designed for the demanding needs of notebook computers and other portable electronics. This multi-output controller is engineered to provide high efficiency and reliability, ensuring that your device operates smoothly and with extended battery life.

Key Features

  • Quad Output Voltages: This IC is capable of controlling four different output voltages, making it incredibly versatile for various power supply needs within a single system.
  • High Efficiency: With its advanced design, the MAX1531ETJ+ offers high conversion efficiency, which is crucial for maximizing battery life in portable devices.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers reduces the need for external components, simplifying the design and reducing the overall footprint.
  • Adjustable Output: The output voltages are adjustable, providing flexibility to meet the needs of different system requirements.
  • Power Sequencing: The IC includes power sequencing capabilities, allowing for an orderly startup and shutdown of the system's power rails.
  • Overvoltage and Overcurrent Protection: Built-in protection mechanisms safeguard against potential damage from overvoltage and overcurrent conditions.

Applications

The MAX1531ETJ+ is ideal for use in a range of applications where multiple power rails and high efficiency are required, particularly in:

  • Notebook computers
  • Sub-notebooks and ultraportable devices
  • Other multi-output power supply systems

Technical Specifications

Housed in a compact 32-pin TQFN package, the MAX1531ETJ+ operates over a wide input voltage range and has a temperature range suitable for commercial applications. The IC's precision and control features make it a top choice for designers looking to optimize power management in their next-generation portable devices.

With the MAX1531ETJ+ at the heart of your power supply design, you can expect a reliable, high-performance solution that meets the rigorous demands of modern portable electronics.

You May Also Be Interested in

ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2298 $62.7576
27+ $4.2920 $115.8840
42+ $4.1580 $174.6360
58+ $4.0229 $233.3282
75+ $3.8889 $291.6675
100+ $3.4869 $348.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess