EN
  • EN
  • DE

MIC5392-MGYMT-TR

Part No MIC5392-MGYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V/2.8V 6TDFN  /  Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TDFN (1.2x1.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V, 2.8V
Voltage Dropout (Max) 0.31V @ 150mA, 0.31V @ 150mA
Current - Output 150mA, 150mA
Current - Quiescent (Iq) 45 µA
Current - Supply (Max) 85 µA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package 6-TDFN (1.2x1.2)
Base Product Number MIC5392
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC5392-MGYMT TR,MIC5392MGYMTTR,576-4118-6,576-4118-1,1611-MIC5392-MGYMT-DKR,1611-MIC5392-MGYMT-DKR-ND,576-4118-2,1611-MIC5392-MGYMT-CTINACTIVE,1611-MIC5392-MGYMT-DKRINACTIVE,1611-MIC5392-MGYMT-CT,1611-MIC5392-MGYMT-CT-ND
Standard Package 5,000
Win Source Part Number 971979-MIC5392-MGYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5392-MGYMT-TR CAD Model

Description

Microchip Technology's MIC5392-MGYMT-TR Dual LDO Voltage Regulator

The MIC5392-MGYMT-TR is a high-performance, dual Low Dropout (LDO) voltage regulator designed by Microchip Technology, a leader in the semiconductor industry. This efficient power management integrated circuit is tailored to provide stable and reliable voltage regulation for a wide array of applications, from portable devices to industrial systems. The device is notable for its small form factor, high accuracy, and low noise output, making it an ideal choice for space-constrained and noise-sensitive applications.

Key Features

  • Output Voltage: The MIC5392 offers two independently regulated outputs, which can provide fixed output voltages in a range that is suitable for powering critical components in electronic systems.
  • High Accuracy: This dual LDO voltage regulator boasts excellent load and line regulation, ensuring that the output voltage remains precise and stable under varying conditions.
  • Low Dropout: Its low dropout feature allows it to continue regulating the output voltage even when the input-to-output differential is minimal, making it highly efficient in battery-operated devices where conserving power is crucial.
  • Low Noise: The MIC5392 is designed to minimize output noise, a critical factor for applications such as RF circuits and audio interfaces where noise can significantly impact performance.
  • Power Saving Modes: It includes power-saving features such as a shutdown mode, which reduces the quiescent current to nearly zero, thereby extending battery life in portable applications.
  • Thermal Protection: The device is equipped with thermal shutdown protection that safeguards it and the system from damage due to excessive heat.
  • Package: The MIC5392-MGYMT-TR comes in a 10-pin 2x2mm TDFN package, which is ideal for applications where board space is at a premium.

Applications

The MIC5392-MGYMT-TR voltage regulator is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microprocessor/ microcontroller power supplies
  • Peripheral and add-on cards
  • Industrial and medical equipment

In conclusion, Microchip Technology's MIC5392-MGYMT-TR is a robust and reliable solution for designers looking to enhance the performance and efficiency of their power management systems. Its dual-channel capability, combined with its low-noise and high-precision features, make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess